Armstrong International LS Series Ultra-Capacity Float & Thermostatic Steam Traps Model LS10

Description
The simple, yet rugged, cast steel construction of the LS & MS Series Ultra-Capacity F&T steam traps offer long, trouble-free service. All floats, valves and seats, and lever mechanisms are constructed of stainless steel. The integral thermostatic air vent is a balanced-pressure phosphor-bronze bellows caged in stainless steel. It is designed especially for demanding industrial applications where highly efficient, uninterrupted service is essential. This balanced-pressure type of air vent will respond to the pressure-temperature curve of steam at any pressure from zero to 250 psig (17 bar). Thus-up to 250 psig (17 bar)-air is vented at slightly below steam temperature.
Datasheet
Description
The simple, yet rugged, cast steel construction of the LS & MS Series Ultra-Capacity F&T steam traps offer long, trouble-free service. All floats, valves and seats, and lever mechanisms are constructed of stainless steel. The integral thermostatic air vent is a balanced-pressure phosphor-bronze bellows caged in stainless steel. It is designed especially for demanding industrial applications where highly efficient, uninterrupted service is essential. This balanced-pressure type of air vent will respond to the pressure-temperature curve of steam at any pressure from zero to 250 psig (17 bar). Thus-up to 250 psig (17 bar)-air is vented at slightly below steam temperature.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LS Series Ultra-Capacity Float & Thermostatic Steam Traps - Model LS10 - Armstrong International
Three Rivers, MI, USA
LS Series Ultra-Capacity Float & Thermostatic Steam Traps
Model LS10
LS Series Ultra-Capacity Float & Thermostatic Steam Traps Model LS10
The simple, yet rugged, cast steel construction of the LS & MS Series Ultra-Capacity F&T steam traps offer long, trouble-free service. All floats, valves and seats, and lever mechanisms are constructed of stainless steel. The integral thermostatic air vent is a balanced-pressure phosphor-bronze bellows caged in stainless steel. It is designed especially for demanding industrial applications where highly efficient, uninterrupted service is essential. This balanced-pressure type of air vent will respond to the pressure-temperature curve of steam at any pressure from zero to 250 psig (17 bar). Thus-up to 250 psig (17 bar)-air is vented at slightly below steam temperature.

The simple, yet rugged, cast steel construction of the LS & MS Series Ultra-Capacity F&T steam traps offer long, trouble-free service. All floats, valves and seats, and lever mechanisms are constructed of stainless steel.

The integral thermostatic air vent is a balanced-pressure phosphor-bronze bellows caged in stainless steel. It is designed especially for demanding industrial applications where highly efficient, uninterrupted service is essential. This balanced-pressure type of air vent will respond to the pressure-temperature curve of steam at any pressure from zero to 250 psig (17 bar). Thus-up to 250 psig (17 bar)-air is vented at slightly below steam temperature.

Supplier's Site Datasheet

Technical Specifications

  Armstrong International
Product Category Steam Traps
Product Number Model LS10
Product Name LS Series Ultra-Capacity Float & Thermostatic Steam Traps
Steam Trap Type FloatThermostatic
Material Steel - High Carbon
Operating Pressure 450 psi (317 m H2O)
Operating Temperature 650 F (343 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - 9171710 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material SteelForged
View Details
Specs
Steam Trap Type Bucket
Material Iron - Cast
Operating Pressure 125 psi (87.97 m H2O)
View Details
Specs
Steam Trap Type Disc
Material Steel - Stainless
Operating Pressure 225 psi (158 m H2O)
View Details
AIC Series Float & Thermostatic Steam Traps - Model AIC3 - Armstrong International
Specs
Steam Trap Type FloatThermostatic
Material Iron - Ductile; Steel - Stainless
Operating Pressure 465 psi (327 m H2O)
View Details