Velan, Inc. Compressed Air Drain Trap Type MFAS

Description
An extensive range of bimetallic steam traps, for applications ranging from standard steam lines to superheated steam. If you wish to learn more about the Velan steam trap line or traps in general, please visit www.velansteamtraps. com. Features and benefits The Velan Type MFA float trap automatically removes accumulated water from compressed air systems. Construction is similar to the Type MFT steam trap except that there is no thermostatic element. A boss is provided on top of the cover, tapped for a NPS 3/8 (DN 10) air circulating pipe which is necessary unless the trap is fitted directly under and so close to the drain point that air entering the trap can escape back through the inlet. • Stainless steel float and trim. • Simple Installation: Multiple inlet and outlet connections facilitate horizontal, vertical or angle installation. • Integral strainer: Stainless steel screens are integral to protect the trap operating mechanism from damage by dirt or scale. No extra fittings or installation costs are required. Free strainer area minimum 5 to 1. Perforation is 0.031"(0.8 mm). • Integral check valve operation: The main valve acts as a check valve preventing back flow. • Stainless steel pivots: Assure adequate protection against wear. • Seat CoCr alloy hardfaced to increase resistance to the high degree of wear through velocity of flow, dirt and scale. • Freeze-proof installation: Freeze-proof without insulation - complete drainage when cold.
Datasheet
Description
An extensive range of bimetallic steam traps, for applications ranging from standard steam lines to superheated steam. If you wish to learn more about the Velan steam trap line or traps in general, please visit www.velansteamtraps. com. Features and benefits The Velan Type MFA float trap automatically removes accumulated water from compressed air systems. Construction is similar to the Type MFT steam trap except that there is no thermostatic element. A boss is provided on top of the cover, tapped for a NPS 3/8 (DN 10) air circulating pipe which is necessary unless the trap is fitted directly under and so close to the drain point that air entering the trap can escape back through the inlet. • Stainless steel float and trim. • Simple Installation: Multiple inlet and outlet connections facilitate horizontal, vertical or angle installation. • Integral strainer: Stainless steel screens are integral to protect the trap operating mechanism from damage by dirt or scale. No extra fittings or installation costs are required. Free strainer area minimum 5 to 1. Perforation is 0.031"(0.8 mm). • Integral check valve operation: The main valve acts as a check valve preventing back flow. • Stainless steel pivots: Assure adequate protection against wear. • Seat CoCr alloy hardfaced to increase resistance to the high degree of wear through velocity of flow, dirt and scale. • Freeze-proof installation: Freeze-proof without insulation - complete drainage when cold.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressed Air Drain Trap - Type MFAS - Velan, Inc.
Montreal, Quebec, Canada
Compressed Air Drain Trap
Type MFAS
Compressed Air Drain Trap Type MFAS
An extensive range of bimetallic steam traps, for applications ranging from standard steam lines to superheated steam. If you wish to learn more about the Velan steam trap line or traps in general, please visit www.velansteamtraps. com. Features and benefits The Velan Type MFA float trap automatically removes accumulated water from compressed air systems. Construction is similar to the Type MFT steam trap except that there is no thermostatic element. A boss is provided on top of the cover, tapped for a NPS 3/8 (DN 10) air circulating pipe which is necessary unless the trap is fitted directly under and so close to the drain point that air entering the trap can escape back through the inlet. • Stainless steel float and trim. • Simple Installation: Multiple inlet and outlet connections facilitate horizontal, vertical or angle installation. • Integral strainer: Stainless steel screens are integral to protect the trap operating mechanism from damage by dirt or scale. No extra fittings or installation costs are required. Free strainer area minimum 5 to 1. Perforation is 0.031"(0.8 mm). • Integral check valve operation: The main valve acts as a check valve preventing back flow. • Stainless steel pivots: Assure adequate protection against wear. • Seat CoCr alloy hardfaced to increase resistance to the high degree of wear through velocity of flow, dirt and scale. • Freeze-proof installation: Freeze-proof without insulation - complete drainage when cold.

An extensive range of bimetallic steam traps, for applications ranging from standard steam lines to superheated steam.
If you wish to learn more about the Velan steam trap line or traps in general, please visit www.velansteamtraps.com.
Features and benefits

The Velan Type MFA float trap automatically removes accumulated water from compressed air systems. Construction is similar to the Type MFT steam trap except that there is no thermostatic element. A boss is provided on top of the cover, tapped for a NPS 3/8 (DN 10) air circulating pipe which is necessary unless the trap is fitted directly under and so close to the drain point that air entering the trap can escape back through the inlet.
• Stainless steel float and trim.
• Simple Installation: Multiple inlet and outlet connections facilitate horizontal, vertical or angle installation.
• Integral strainer: Stainless steel screens are integral to protect the trap operating mechanism from damage by dirt or scale. No extra fittings or installation costs are required. Free strainer area minimum 5 to 1. Perforation is 0.031"(0.8 mm).
• Integral check valve operation: The main valve acts as a check valve preventing back flow.
• Stainless steel pivots: Assure adequate protection against wear.
• Seat CoCr alloy hardfaced to increase resistance to the high degree of wear through velocity of flow, dirt and scale.
• Freeze-proof installation: Freeze-proof without insulation - complete drainage when cold.

Supplier's Site Datasheet

Technical Specifications

  Velan, Inc.
Product Category Steam Traps
Product Number Type MFAS
Product Name Compressed Air Drain Trap
Steam Trap Type Bimetallic
Unlock Full Specs
to access all available technical data

Similar Products

 - 9171772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type FloatThermostatic
Material Steel - Stainless
Operating Pressure 87.02 psi (61.24 m H2O)
View Details
Thermostatic Radiator Steam Traps - 0036052 - Watts
Specs
Steam Trap Type Radiator
Material Brass
Operating Pressure 65 psi (45.75 m H2O)
View Details
Hermetically-sealed Steam Traps - Type Q250 - Velan, Inc.
Specs
Steam Trap Type Bimetallic
Material Steel - Stainless
Operating Pressure 250 psi (176 m H2O)
View Details
A Series Float & Thermostatic Steam Traps - Model A4 - Armstrong International
Specs
Steam Trap Type FloatThermostatic
Material Iron - Cast
Operating Pressure 175 psi (123 m H2O)
View Details