Watson McDaniel Company Thermodynamic Steam Trap 3/4" WD600

Description
DRIP, TRACER: The WD600 thermodynamic steam trap is commonly used as a drip trap on steam mains and steam supply lines. These traps can be used on tracing applications; however, thermostatic traps are normally recommended for this service. Ideal for outdoor applications that are subject to freezing and for superheated steam conditions. The thermodynamic trap has cyclic on-off operation with a disk that is pushed open by incoming condensate and closes tightly when steam tries to escape.
Datasheet
Description
DRIP, TRACER: The WD600 thermodynamic steam trap is commonly used as a drip trap on steam mains and steam supply lines. These traps can be used on tracing applications; however, thermostatic traps are normally recommended for this service. Ideal for outdoor applications that are subject to freezing and for superheated steam conditions. The thermodynamic trap has cyclic on-off operation with a disk that is pushed open by incoming condensate and closes tightly when steam tries to escape.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pottstown, PA, USA
Thermodynamic Steam Trap
3/4" WD600
Thermodynamic Steam Trap 3/4" WD600
DRIP, TRACER: The WD600 thermodynamic steam trap is commonly used as a drip trap on steam mains and steam supply lines. These traps can be used on tracing applications; however, thermostatic traps are normally recommended for this service. Ideal for outdoor applications that are subject to freezing and for superheated steam conditions. The thermodynamic trap has cyclic on-off operation with a disk that is pushed open by incoming condensate and closes tightly when steam tries to escape.

DRIP, TRACER: The WD600 thermodynamic steam trap is commonly used as a drip trap on steam mains and steam supply lines. These traps can be used on tracing applications; however, thermostatic traps are normally recommended for this service. Ideal for outdoor applications that are subject to freezing and for superheated steam conditions. The thermodynamic trap has cyclic on-off operation with a disk that is pushed open by incoming condensate and closes tightly when steam tries to escape.

Datasheet

Technical Specifications

  Watson McDaniel Company
Product Category Steam Traps
Product Number 3/4" WD600
Product Name Thermodynamic Steam Trap
Steam Trap Type Disc
Material Steel - Stainless
Operating Pressure 600 psi (422 m H2O)
Operating Temperature 800 F (427 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7998897 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type FloatThermostatic
Material SG Iron
Operating Pressure 65.27 psi (45.93 m H2O)
View Details
Specs
Steam Trap Type Bucket
Material Iron - Cast
Operating Pressure 30 psi (21.11 m H2O)
View Details
200 Series Inverted Bucket Steam Trap - Model 216 - Armstrong International
Specs
Steam Trap Type Bucket
Material Iron - Cast
Operating Pressure 250 psi (176 m H2O)
View Details
Thermostatic Radiator Steam Traps - 0036043 - Watts
Specs
Steam Trap Type Radiator
Material Brass
Operating Pressure 65 psi (45.75 m H2O)
View Details