RS Components, Ltd. 9171892

Description
The SC32 sample cooler has been designed for the cooling of boiler water or steam for analysis. Steam can flash-off from pressurised liquid samples which can be dangerous and give an incorrect result. The SC32 sample cooler prevents the flash-off from happening and provides an accurate sample for analysis. Orientation = Vertical Maximum Working Pressure = 20 bar Body Material = Stainless Steel
Request a Quote
Description
The SC32 sample cooler has been designed for the cooling of boiler water or steam for analysis. Steam can flash-off from pressurised liquid samples which can be dangerous and give an incorrect result. The SC32 sample cooler prevents the flash-off from happening and provides an accurate sample for analysis. Orientation = Vertical Maximum Working Pressure = 20 bar Body Material = Stainless Steel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 9171892 - RS Components, Ltd.
Corby, Northants, United Kingdom
The SC32 sample cooler has been designed for the cooling of boiler water or steam for analysis. Steam can flash-off from pressurised liquid samples which can be dangerous and give an incorrect result. The SC32 sample cooler prevents the flash-off from happening and provides an accurate sample for analysis. Orientation = Vertical Maximum Working Pressure = 20 bar Body Material = Stainless Steel

The SC32 sample cooler has been designed for the cooling of boiler water or steam for analysis. Steam can flash-off from pressurised liquid samples which can be dangerous and give an incorrect result. The SC32 sample cooler prevents the flash-off from happening and provides an accurate sample for analysis.
Orientation = Vertical
Maximum Working Pressure = 20 bar
Body Material = Stainless Steel

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Steam Traps
Product Number 9171892
Material Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

 - 9171924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type FloatThermostatic
Material SG Iron
Operating Pressure 203 psi (143 m H2O)
View Details
 - 7209239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type FloatThermostatic
Material Brass
Operating Pressure 189 psi (133 m H2O)
View Details
 - 7209201 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type FloatThermostatic
Material SG Iron
Operating Pressure 65.27 psi (45.93 m H2O)
View Details
 - 7209204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type Disc
Material Steel - Stainless
Operating Pressure 609 psi (429 m H2O)
View Details