Watson McDaniel Company Back Pressure Relief Valve 3/4" 10691 Series 1-6

Description
The R Series & 10691 Series Back Pressure Relief Valves are used in the following applications: Water pump bypass for Irrigation, sprinkler systems on golf courses, fountains, and fire protection systems Fuel oil pump bypass on commercial systems or large residential systems The Relief Valve is actuated by the system pressure on the inlet side of the valve. Valve loading is provided by a spring. The adjustment is done by removing the cap and rotating the screw clockwise or counter-clockwise. Spring load tends to close the main valve against the opening force of the upstream (or relief) pressure. Valve will be open at the slightest increase in pressure above the spring set point, and closes when the excess pressure has been relieved. The higher the system pressure is above the relief set point pressure, the more flow the valve will pass. It is therefore typical to specify the maximum capacity of a back pressure relief valve at 10% & 20% over set pressure.
Datasheet
Description
The R Series & 10691 Series Back Pressure Relief Valves are used in the following applications: Water pump bypass for Irrigation, sprinkler systems on golf courses, fountains, and fire protection systems Fuel oil pump bypass on commercial systems or large residential systems The Relief Valve is actuated by the system pressure on the inlet side of the valve. Valve loading is provided by a spring. The adjustment is done by removing the cap and rotating the screw clockwise or counter-clockwise. Spring load tends to close the main valve against the opening force of the upstream (or relief) pressure. Valve will be open at the slightest increase in pressure above the spring set point, and closes when the excess pressure has been relieved. The higher the system pressure is above the relief set point pressure, the more flow the valve will pass. It is therefore typical to specify the maximum capacity of a back pressure relief valve at 10% & 20% over set pressure.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pottstown, PA, USA
Back Pressure Relief Valve
3/4" 10691 Series 1-6
Back Pressure Relief Valve 3/4" 10691 Series 1-6
The R Series & 10691 Series Back Pressure Relief Valves are used in the following applications: Water pump bypass for Irrigation, sprinkler systems on golf courses, fountains, and fire protection systems Fuel oil pump bypass on commercial systems or large residential systems The Relief Valve is actuated by the system pressure on the inlet side of the valve. Valve loading is provided by a spring. The adjustment is done by removing the cap and rotating the screw clockwise or counter-clockwise. Spring load tends to close the main valve against the opening force of the upstream (or relief) pressure. Valve will be open at the slightest increase in pressure above the spring set point, and closes when the excess pressure has been relieved. The higher the system pressure is above the relief set point pressure, the more flow the valve will pass. It is therefore typical to specify the maximum capacity of a back pressure relief valve at 10% & 20% over set pressure.

The R Series & 10691 Series Back Pressure Relief Valves are used in the following applications: Water pump bypass for Irrigation, sprinkler systems on golf courses, fountains, and fire protection systems Fuel oil pump bypass on commercial systems or large residential systems The Relief Valve is actuated by the system pressure on the inlet side of the valve. Valve loading is provided by a spring. The adjustment is done by removing the cap and rotating the screw clockwise or counter-clockwise. Spring load tends to close the main valve against the opening force of the upstream (or relief) pressure. Valve will be open at the slightest increase in pressure above the spring set point, and closes when the excess pressure has been relieved. The higher the system pressure is above the relief set point pressure, the more flow the valve will pass. It is therefore typical to specify the maximum capacity of a back pressure relief valve at 10% & 20% over set pressure.

Datasheet

Technical Specifications

  Watson McDaniel Company
Product Category Industrial Valves
Product Number 3/4" 10691 Series 1-6
Product Name Back Pressure Relief Valve
Valve Type Relief
Primary Material Brass / Bronze
Media Water; Liquids
Valve Size 0.75 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Solid Wedge Gate Valve - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 48.00 inch (76.20 to 1219.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
HVP Panel Mount PTFE Valve - 86787 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details