ThermOmegaTech® Thermostatic Freeze Protection Valve IC/FP

Description
Product Description Relying on having to manually open valves for freeze protection allows for human error or plugging of partially cracked valves. This annually accounts for large amounts of freeze damage resulting in huge monetary losses including repairing damaged equipment, piping, as well as system downtime. The self-actuating IC/FP valve eliminates the human errors associated with manual valves. The automatic IC/FP valve is ideal for the protection of piping, safety showers, solar collectors & piping, condensate systems, fire lines, spray nozzles, or as backup protection on traced systems. Its sensitivity to water temperature makes this valve ideal for applications where water conservation or wastewater disposal are a prime concern. Operation The IC/FP is installed into the NPT threaded opening with adequate internal clearance. When the water temperature approaches freezing, and freeze damage is imminent, the thermal actuator modulates the valve open. When the makeup water temperature returns to the safe range, the valve then modulates closed, minimizing water loss. Due to the sensing element, the thermal actuator, always being wetted this valve is unaffected by ambient air temperature, and opens only when the water is in danger of freezing. Typically the valve opens below 35°F (1.7°C), and closes at 40°F (4.4°C). Benefits Protects against freeze damage primary protection or fail-safe backup Long service life Self-operating Fast response No outside power source required Discharges minimum amount of water required Design Features Brass or stainless steel body, fittings, and plugs Corrosion resistant Exclusive Thermoloid® thermal actuator Narrow temperature band Compact and low mass Two wrench flats for easy installation Ram-type plug for reliable shutoff
Request a Quote Datasheet
Description
Product Description Relying on having to manually open valves for freeze protection allows for human error or plugging of partially cracked valves. This annually accounts for large amounts of freeze damage resulting in huge monetary losses including repairing damaged equipment, piping, as well as system downtime. The self-actuating IC/FP valve eliminates the human errors associated with manual valves. The automatic IC/FP valve is ideal for the protection of piping, safety showers, solar collectors & piping, condensate systems, fire lines, spray nozzles, or as backup protection on traced systems. Its sensitivity to water temperature makes this valve ideal for applications where water conservation or wastewater disposal are a prime concern. Operation The IC/FP is installed into the NPT threaded opening with adequate internal clearance. When the water temperature approaches freezing, and freeze damage is imminent, the thermal actuator modulates the valve open. When the makeup water temperature returns to the safe range, the valve then modulates closed, minimizing water loss. Due to the sensing element, the thermal actuator, always being wetted this valve is unaffected by ambient air temperature, and opens only when the water is in danger of freezing. Typically the valve opens below 35°F (1.7°C), and closes at 40°F (4.4°C). Benefits Protects against freeze damage primary protection or fail-safe backup Long service life Self-operating Fast response No outside power source required Discharges minimum amount of water required Design Features Brass or stainless steel body, fittings, and plugs Corrosion resistant Exclusive Thermoloid® thermal actuator Narrow temperature band Compact and low mass Two wrench flats for easy installation Ram-type plug for reliable shutoff
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostatic Freeze Protection Valve - IC/FP - ThermOmegaTech®
Warminster, PA, United States
Thermostatic Freeze Protection Valve
IC/FP
Thermostatic Freeze Protection Valve IC/FP
Product Description Relying on having to manually open valves for freeze protection allows for human error or plugging of partially cracked valves. This annually accounts for large amounts of freeze damage resulting in huge monetary losses including repairing damaged equipment, piping, as well as system downtime. The self-actuating IC/FP valve eliminates the human errors associated with manual valves. The automatic IC/FP valve is ideal for the protection of piping, safety showers, solar collectors & piping, condensate systems, fire lines, spray nozzles, or as backup protection on traced systems. Its sensitivity to water temperature makes this valve ideal for applications where water conservation or wastewater disposal are a prime concern. Operation The IC/FP is installed into the NPT threaded opening with adequate internal clearance. When the water temperature approaches freezing, and freeze damage is imminent, the thermal actuator modulates the valve open. When the makeup water temperature returns to the safe range, the valve then modulates closed, minimizing water loss. Due to the sensing element, the thermal actuator, always being wetted this valve is unaffected by ambient air temperature, and opens only when the water is in danger of freezing. Typically the valve opens below 35°F (1.7°C), and closes at 40°F (4.4°C). Benefits Protects against freeze damage primary protection or fail-safe backup Long service life Self-operating Fast response No outside power source required Discharges minimum amount of water required Design Features Brass or stainless steel body, fittings, and plugs Corrosion resistant Exclusive Thermoloid® thermal actuator Narrow temperature band Compact and low mass Two wrench flats for easy installation Ram-type plug for reliable shutoff

Product Description

Relying on having to manually open valves for freeze protection allows for human error or plugging of partially cracked valves. This annually accounts for large amounts of freeze damage resulting in huge monetary losses including repairing damaged equipment, piping, as well as system downtime.

The self-actuating IC/FP valve eliminates the human errors associated with manual valves. The automatic IC/FP valve is ideal for the protection of piping, safety showers, solar collectors & piping, condensate systems, fire lines, spray nozzles, or as backup protection on traced systems. Its sensitivity to water temperature makes this valve ideal for applications where water conservation or wastewater disposal are a prime concern.

Operation

The IC/FP is installed into the NPT threaded opening with adequate internal clearance. When the water temperature approaches freezing, and freeze damage is imminent, the thermal actuator modulates the valve open. When the makeup water temperature returns to the safe range, the valve then modulates closed, minimizing water loss. Due to the sensing element, the thermal actuator, always being wetted this valve is unaffected by ambient air temperature, and opens only when the water is in danger of freezing. Typically the valve opens below 35°F (1.7°C), and closes at 40°F (4.4°C).

Benefits

  • Protects against freeze damage
  • primary protection or fail-safe backup
  • Long service life
  • Self-operating
  • Fast response
  • No outside power source required
  • Discharges minimum amount of water required

Design Features

  • Brass or stainless steel body, fittings, and plugs
  • Corrosion resistant
  • Exclusive Thermoloid® thermal actuator
  • Narrow temperature band
  • Compact and low mass
  • Two wrench flats for easy installation
  • Ram-type plug for reliable shutoff
Supplier's Site Datasheet

Technical Specifications

  ThermOmegaTech®
Product Category Industrial Valves
Product Number IC/FP
Product Name Thermostatic Freeze Protection Valve
Valve Type Control Valve; Drain; Safety
Primary Material Brass / Bronze (optional feature); Stainless Steel
Media Water; Cold Water  ; Potable Water (optional feature)
Valve Size 0.50 to 0.75 inch (12.70 to 19.05 mm)
Maximum Pressure 100.00 to 150.00 psi (70.38 to 106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Inline Temperature Control Valve - HAT - ThermOmegaTech®
Specs
Valve Type Control Valve; Drain; Safety; Shut Off
Primary Material Brass / Bronze (optional feature); Stainless Steel
Media Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; Hydraulic; Steam; Glycol, Ketones, Oil; Air; Chemical
View Details
Thermostatic Freeze Protection Valve - HAT/FP - ThermOmegaTech®
Specs
Valve Type Control Valve; Drain; Safety
Primary Material Brass / Bronze (optional feature); Stainless Steel
Media Water; Cold Water  ; Potable Water (optional feature)
View Details
Scald Protection Valve - IC/SP - ThermOmegaTech®
Specs
Valve Type Control Valve; Drain; Safety
Primary Material Brass / Bronze (optional feature); Stainless Steel
Media Water; Hot Water; Cold Water  
View Details
Thermostatic Balancing Valve - CircuitSolver® - ThermOmegaTech®
Specs
Valve Type Balancing; Control Valve
Primary Material Stainless Steel
Media Water; Potable Water
View Details