Watson McDaniel Company Bi-Metallic Steam Trap 2" WPN-63

Description
• Excellent for high pressure and superheated steam applications • Freeze-proof and resistant to water hammer • Handles superheated steam with check valve installed at inlet • In-line repairable • Trap can be welded into line
Datasheet
Description
• Excellent for high pressure and superheated steam applications • Freeze-proof and resistant to water hammer • Handles superheated steam with check valve installed at inlet • In-line repairable • Trap can be welded into line
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pottstown, PA, USA
Bi-Metallic Steam Trap
2" WPN-63
Bi-Metallic Steam Trap 2" WPN-63
• Excellent for high pressure and superheated steam applications • Freeze-proof and resistant to water hammer • Handles superheated steam with check valve installed at inlet • In-line repairable • Trap can be welded into line

• Excellent for high pressure and superheated
steam applications
• Freeze-proof and resistant to water hammer
• Handles superheated steam with check valve installed at inlet
• In-line repairable
• Trap can be welded into line

Datasheet

Technical Specifications

  Watson McDaniel Company
Product Category Steam Traps
Product Number 2" WPN-63
Product Name Bi-Metallic Steam Trap
Steam Trap Type Bimetallic
Material 15MO3
Operating Pressure 825 psi (581 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

 - 9171915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type Disc
Operating Pressure 580 psi (408 m H2O)
View Details
Carbon Steel Integrally Flanged Balanced Pressure Thermostatic Steam Trap - BPC32F - Spirax-Sarco
Specs
Steam Trap Type BalancedPressure
Material Steel - High Carbon
Operating Pressure 725 psi (510 m H2O)
View Details
Forged HP/HT Steam Trap - Type N - Velan, Inc.
Specs
Steam Trap Type Bimetallic
Material Steel - Stainless
Operating Pressure 4500 psi (3167 m H2O)
View Details
TVS 5000 Series Trap Valve Station - Model 0.5 - Armstrong International
Specs
Steam Trap Type Bucket
Material Iron - Ductile
Operating Pressure 650 psi (457 m H2O)
View Details