Armstrong International 30-DC Series Automatic Differential Condensate Controllers Model 34-DC

Description
Armstrong automatic differential condensate controllers (DC) are designed to function on applications where condensate must be lifted from a drain point or in gravity drainage applications where increased velocity will aid in condensate drainage. When lifting from the drain point, often referred to as siphon drainage, the reduction in pressure that occurs when the condensate is elevated causes a portion of it to flash back into steam. Ordinary steam traps, unable to differentiate between flash steam and live steam, close and impede drainage. Increased velocity with gravity drainage will aid in drawing the condensate and air to the DC. This increased velocity is caused by an internal bypass, controlled by a manual metering valve, so the condensate controller will automatically vent the bypass or secondary steam. This steam is then directed to the condensate return line or collected for use in other heat exchangers.
Datasheet
Description
Armstrong automatic differential condensate controllers (DC) are designed to function on applications where condensate must be lifted from a drain point or in gravity drainage applications where increased velocity will aid in condensate drainage. When lifting from the drain point, often referred to as siphon drainage, the reduction in pressure that occurs when the condensate is elevated causes a portion of it to flash back into steam. Ordinary steam traps, unable to differentiate between flash steam and live steam, close and impede drainage. Increased velocity with gravity drainage will aid in drawing the condensate and air to the DC. This increased velocity is caused by an internal bypass, controlled by a manual metering valve, so the condensate controller will automatically vent the bypass or secondary steam. This steam is then directed to the condensate return line or collected for use in other heat exchangers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30-DC Series Automatic  Differential Condensate Controllers - Model 34-DC - Armstrong International
Three Rivers, MI, USA
30-DC Series Automatic Differential Condensate Controllers
Model 34-DC
30-DC Series Automatic Differential Condensate Controllers Model 34-DC
Armstrong automatic differential condensate controllers (DC) are designed to function on applications where condensate must be lifted from a drain point or in gravity drainage applications where increased velocity will aid in condensate drainage. When lifting from the drain point, often referred to as siphon drainage, the reduction in pressure that occurs when the condensate is elevated causes a portion of it to flash back into steam. Ordinary steam traps, unable to differentiate between flash steam and live steam, close and impede drainage. Increased velocity with gravity drainage will aid in drawing the condensate and air to the DC. This increased velocity is caused by an internal bypass, controlled by a manual metering valve, so the condensate controller will automatically vent the bypass or secondary steam. This steam is then directed to the condensate return line or collected for use in other heat exchangers.

Armstrong automatic differential condensate controllers (DC) are designed to function on applications where condensate must be lifted from a drain point or in gravity drainage applications where increased velocity will aid in condensate drainage.

When lifting from the drain point, often referred to as siphon drainage, the reduction in pressure that occurs when the condensate is elevated causes a portion of it to flash back into steam.

Ordinary steam traps, unable to differentiate between flash steam and live steam, close and impede drainage. Increased velocity with gravity drainage will aid in drawing the condensate and air to the DC.

This increased velocity is caused by an internal bypass, controlled by a manual metering valve, so the condensate controller will automatically vent the bypass or secondary steam. This steam is then directed to the condensate return line or collected for use in other heat exchangers.

Supplier's Site Datasheet

Technical Specifications

  Armstrong International
Product Category Steam Traps
Product Number Model 34-DC
Product Name 30-DC Series Automatic Differential Condensate Controllers
Steam Trap Type Bucket
Material SteelForged
Operating Pressure 650 psi (457 m H2O)
Operating Temperature 700 F (371 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7209194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type Disc
Material Steel - Stainless
Operating Pressure 609 psi (429 m H2O)
View Details
Specs
Steam Trap Type FloatThermostatic
Material Iron - Cast
Operating Pressure 175 psi (123 m H2O)
View Details
Specs
Steam Trap Type Disc
Material Steel - Stainless
Operating Pressure 225 psi (158 m H2O)
View Details
AIC Series Float & Thermostatic Steam Traps - Model AICF4 - Armstrong International
Specs
Steam Trap Type FloatThermostatic
Material Iron - Ductile; Steel - Stainless
Operating Pressure 465 psi (327 m H2O)
View Details