Watson McDaniel Company Bi-Metallic Steam Trap 1" WPN-160

Description
• Excellent for high pressure and superheated steam applications • Freeze-proof and resistant to water hammer • Handles superheated steam with check valve installed at inlet • In-line repairable • Trap can be welded into line
Datasheet
Description
• Excellent for high pressure and superheated steam applications • Freeze-proof and resistant to water hammer • Handles superheated steam with check valve installed at inlet • In-line repairable • Trap can be welded into line
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pottstown, PA, USA
Bi-Metallic Steam Trap
1" WPN-160
Bi-Metallic Steam Trap 1" WPN-160
• Excellent for high pressure and superheated steam applications • Freeze-proof and resistant to water hammer • Handles superheated steam with check valve installed at inlet • In-line repairable • Trap can be welded into line

• Excellent for high pressure and superheated
steam applications
• Freeze-proof and resistant to water hammer
• Handles superheated steam with check valve installed at inlet
• In-line repairable
• Trap can be welded into line

Datasheet

Technical Specifications

  Watson McDaniel Company
Product Category Steam Traps
Product Number 1" WPN-160
Product Name Bi-Metallic Steam Trap
Steam Trap Type Bimetallic
Material 13 CrMo44
Operating Pressure 2250 psi (1584 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

 - 9171892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel - Stainless
Operating Pressure 290 psi (204 m H2O)
View Details
Specs
Steam Trap Type Disc
Material Steel - Stainless
Operating Pressure 225 psi (158 m H2O)
View Details
Float and Thermostatic Steam Traps - 0037106 - Watts
Specs
Steam Trap Type FloatThermostatic
Material Iron - Cast; Steel - Stainless
Operating Pressure 125 psi (87.97 m H2O)
View Details
Steel Inverted Bucket Steam Trap - 600 Series - Spirax-Sarco
Specs
Steam Trap Type Bucket
Material SteelForged
Operating Pressure 595 psi (419 m H2O)
View Details