Watson McDaniel Company Stainless Steel Check Valve 1/2" WCV-12

Description
The model WSSCV is an all stainless steel in-line check valve for steam, gas, or liquid service. It provides tight shut-off, minimizes water hammer and also stops recycling of pumps by preventing back flow of liquid. Used in the petrochemical, pulp and paper, textile and the food & beverage industry. The WSSCV all stainless steel check valves will operate much longer and are less problematic than bronze or cast iron check valves.
Datasheet
Description
The model WSSCV is an all stainless steel in-line check valve for steam, gas, or liquid service. It provides tight shut-off, minimizes water hammer and also stops recycling of pumps by preventing back flow of liquid. Used in the petrochemical, pulp and paper, textile and the food & beverage industry. The WSSCV all stainless steel check valves will operate much longer and are less problematic than bronze or cast iron check valves.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pottstown, PA, USA
Stainless Steel Check Valve
1/2" WCV-12
Stainless Steel Check Valve 1/2" WCV-12
The model WSSCV is an all stainless steel in-line check valve for steam, gas, or liquid service. It provides tight shut-off, minimizes water hammer and also stops recycling of pumps by preventing back flow of liquid. Used in the petrochemical, pulp and paper, textile and the food & beverage industry. The WSSCV all stainless steel check valves will operate much longer and are less problematic than bronze or cast iron check valves.

The model WSSCV is an all stainless steel in-line check valve for steam, gas, or liquid service. It provides tight shut-off, minimizes water hammer and also stops recycling of pumps by preventing back flow of liquid. Used in the petrochemical, pulp and paper, textile and the food & beverage industry. The WSSCV all stainless steel check valves will operate much longer and are less problematic than bronze or cast iron check valves.

Datasheet

Technical Specifications

  Watson McDaniel Company
Product Category Industrial Valves
Product Number 1/2" WCV-12
Product Name Stainless Steel Check Valve
Valve Type Check; Poppet; Disc Check Valve
Primary Material Stainless Steel
Media Water; Gas; Steam; Liquids
Valve Size 0.50 inch (12.70 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatically Actuated Stainless Steel Ball Valve - P2S Series - DynaQuip Controls
Specs
Valve Type Pilot (optional feature); Ball; Solenoid (optional feature); Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and severe service; Air; Compressed Air; Chemical
View Details
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - SORIT-PI-311S-0/100 L/C - Parker Sporlan Division
Specs
Valve Size 0.75 inch (19.05 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
Actuation Solenoid Stop Feature
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Solenoid Valves - 5000011155-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details