Watson McDaniel Company Float and Thermostatic Steam Trap 1/2" FTT-225

Description
The FTT Series float and thermostatic steam traps are used in drip and process applications, industrial and HVAC process equipment. The excellent air handling capabilities of float and thermostatic traps make them a better choice than bucket traps for applications requiring quick system start-up. These traps have in-line pipe connections. Used on unit heaters, textile machines, heat exchangers, and other medium sized process equipment. Float and thermostatic steam traps have a float and thermostatic element that work together to remove both condensate and air from the steam system. The float, which is attached to a valve, opens when condensate enters the trap. Air is discharged through the thermostatic air vent to the outlet side of the trap. The thermostatic air vent closes when steam enters the trap.
Datasheet
Description
The FTT Series float and thermostatic steam traps are used in drip and process applications, industrial and HVAC process equipment. The excellent air handling capabilities of float and thermostatic traps make them a better choice than bucket traps for applications requiring quick system start-up. These traps have in-line pipe connections. Used on unit heaters, textile machines, heat exchangers, and other medium sized process equipment. Float and thermostatic steam traps have a float and thermostatic element that work together to remove both condensate and air from the steam system. The float, which is attached to a valve, opens when condensate enters the trap. Air is discharged through the thermostatic air vent to the outlet side of the trap. The thermostatic air vent closes when steam enters the trap.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pottstown, PA, USA
Float and Thermostatic Steam Trap
1/2" FTT-225
Float and Thermostatic Steam Trap 1/2" FTT-225
The FTT Series float and thermostatic steam traps are used in drip and process applications, industrial and HVAC process equipment. The excellent air handling capabilities of float and thermostatic traps make them a better choice than bucket traps for applications requiring quick system start-up. These traps have in-line pipe connections. Used on unit heaters, textile machines, heat exchangers, and other medium sized process equipment. Float and thermostatic steam traps have a float and thermostatic element that work together to remove both condensate and air from the steam system. The float, which is attached to a valve, opens when condensate enters the trap. Air is discharged through the thermostatic air vent to the outlet side of the trap. The thermostatic air vent closes when steam enters the trap.

The FTT Series float and thermostatic steam traps are used in drip and process applications, industrial and HVAC process equipment. The excellent air handling capabilities of float and thermostatic traps make them a better choice than bucket traps for applications requiring quick system start-up. These traps have in-line pipe connections. Used on unit heaters, textile machines, heat exchangers, and other medium sized process equipment. Float and thermostatic steam traps have a float and thermostatic element that work together to remove both condensate and air from the steam system. The float, which is attached to a valve, opens when condensate enters the trap. Air is discharged through the thermostatic air vent to the outlet side of the trap. The thermostatic air vent closes when steam enters the trap.

Datasheet

Technical Specifications

  Watson McDaniel Company
Product Category Steam Traps
Product Number 1/2" FTT-225
Product Name Float and Thermostatic Steam Trap
Steam Trap Type FloatThermostatic
Material Iron - Ductile
Operating Pressure 225 psi (158 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7209223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type FloatThermostatic
Material Iron
Operating Pressure 65.27 psi (45.93 m H2O)
View Details
Thermostatic Radiator Steam Traps - 0036050 - Watts
Specs
Steam Trap Type Radiator
Material Brass
Operating Pressure 65 psi (45.75 m H2O)
View Details
Forged Steam Trap - Type TS - Velan, Inc.
Specs
Steam Trap Type Bimetallic
Material Steel - Stainless
Operating Pressure 600 psi (422 m H2O)
View Details
300 Series Inverted Bucket Steam Trap - Model 312 - Armstrong International
Specs
Steam Trap Type Bucket
Material SteelForged
Operating Pressure 600 psi (422 m H2O)
View Details