Velan, Inc. High Capacity Piston-operated Steam Trap Type SPF

Description
An extensive range of bimetallic steam traps, for applications ranging from standard steam lines to superheated steam. If you wish to learn more about the Velan steam trap line or traps in general, please visit www.velansteamtraps. com. Features and benefits • Piston cage unit: The advanced piston cage unit design combines a liner, piston, main seat and main valve into one factory-tested assembly to ensure precise alignment and simple maintenance. In the SPF Type there is also a bimetallic cage unit. • Valve seats CoCr alloy hardfaced: The main and pilot valve seats are CoCr alloy hardfaced to increase their resistance to the high degree of wear through velocity of flow, dirt and scale. • Small and lightweight design for piping convenience, no mounting brackets required. • All in one construction unit: Air vent, main valve, check valve, strainer and temperature controller are a single unit, ensuring perfect alignment and ease of maintenance. • Positive closing: As steam contacts the bimetal element, the pull closes the pilot valve, reducing the pressure on the piston. Line pressure below the main valve closes the valve tightly on the seat. • Positive condensate drainage for process work. • Check valve operation: The main valve acts as a check valve preventing back flow. • Temperature controller controls and adjusts the discharge temperature of condensate which can be calibrated using a special thermometer. • Other options include: Piping King units; thermometer; strainer blowdown valve (SP only). SPF 0-7 (only) can include a "Y"Type strainer in line to protect trap.
Datasheet
Description
An extensive range of bimetallic steam traps, for applications ranging from standard steam lines to superheated steam. If you wish to learn more about the Velan steam trap line or traps in general, please visit www.velansteamtraps. com. Features and benefits • Piston cage unit: The advanced piston cage unit design combines a liner, piston, main seat and main valve into one factory-tested assembly to ensure precise alignment and simple maintenance. In the SPF Type there is also a bimetallic cage unit. • Valve seats CoCr alloy hardfaced: The main and pilot valve seats are CoCr alloy hardfaced to increase their resistance to the high degree of wear through velocity of flow, dirt and scale. • Small and lightweight design for piping convenience, no mounting brackets required. • All in one construction unit: Air vent, main valve, check valve, strainer and temperature controller are a single unit, ensuring perfect alignment and ease of maintenance. • Positive closing: As steam contacts the bimetal element, the pull closes the pilot valve, reducing the pressure on the piston. Line pressure below the main valve closes the valve tightly on the seat. • Positive condensate drainage for process work. • Check valve operation: The main valve acts as a check valve preventing back flow. • Temperature controller controls and adjusts the discharge temperature of condensate which can be calibrated using a special thermometer. • Other options include: Piping King units; thermometer; strainer blowdown valve (SP only). SPF 0-7 (only) can include a "Y"Type strainer in line to protect trap.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Capacity Piston-operated Steam Trap - Type SPF - Velan, Inc.
Montreal, Quebec, Canada
High Capacity Piston-operated Steam Trap
Type SPF
High Capacity Piston-operated Steam Trap Type SPF
An extensive range of bimetallic steam traps, for applications ranging from standard steam lines to superheated steam. If you wish to learn more about the Velan steam trap line or traps in general, please visit www.velansteamtraps. com. Features and benefits • Piston cage unit: The advanced piston cage unit design combines a liner, piston, main seat and main valve into one factory-tested assembly to ensure precise alignment and simple maintenance. In the SPF Type there is also a bimetallic cage unit. • Valve seats CoCr alloy hardfaced: The main and pilot valve seats are CoCr alloy hardfaced to increase their resistance to the high degree of wear through velocity of flow, dirt and scale. • Small and lightweight design for piping convenience, no mounting brackets required. • All in one construction unit: Air vent, main valve, check valve, strainer and temperature controller are a single unit, ensuring perfect alignment and ease of maintenance. • Positive closing: As steam contacts the bimetal element, the pull closes the pilot valve, reducing the pressure on the piston. Line pressure below the main valve closes the valve tightly on the seat. • Positive condensate drainage for process work. • Check valve operation: The main valve acts as a check valve preventing back flow. • Temperature controller controls and adjusts the discharge temperature of condensate which can be calibrated using a special thermometer. • Other options include: Piping King units; thermometer; strainer blowdown valve (SP only). SPF 0-7 (only) can include a "Y"Type strainer in line to protect trap.

An extensive range of bimetallic steam traps, for applications ranging from standard steam lines to superheated steam.
If you wish to learn more about the Velan steam trap line or traps in general, please visit www.velansteamtraps.com.
Features and benefits

• Piston cage unit: The advanced piston cage unit design combines a liner, piston, main seat and main valve into one factory-tested assembly to ensure precise alignment and simple maintenance. In the SPF Type there is also a bimetallic cage unit.
• Valve seats CoCr alloy hardfaced: The main and pilot valve seats are CoCr alloy hardfaced to increase their resistance to the high degree of wear through velocity of flow, dirt and scale.
• Small and lightweight design for piping convenience, no mounting brackets required.
• All in one construction unit: Air vent, main valve, check valve, strainer and temperature controller are a single unit, ensuring perfect alignment and ease of maintenance.
• Positive closing: As steam contacts the bimetal element, the pull closes the pilot valve, reducing the pressure on the piston. Line pressure below the main valve closes the valve tightly on the seat.
• Positive condensate drainage for process work.
• Check valve operation: The main valve acts as a check valve preventing back flow.
• Temperature controller controls and adjusts the discharge temperature of condensate which can be calibrated using a special thermometer.
• Other options include: Piping King units; thermometer; strainer blowdown valve (SP only). SPF 0-7 (only) can include a "Y"Type strainer in line to protect trap.

Supplier's Site Datasheet

Technical Specifications

  Velan, Inc.
Product Category Steam Traps
Product Number Type SPF
Product Name High Capacity Piston-operated Steam Trap
Steam Trap Type Bimetallic
Unlock Full Specs
to access all available technical data

Similar Products

 - 9171772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type FloatThermostatic
Material Steel - Stainless
Operating Pressure 87.02 psi (61.24 m H2O)
View Details
Inverted Bucket Steam Traps - 0039514 - Watts
Specs
Steam Trap Type Bucket
Material Iron - Cast; Steel - Stainless
Operating Pressure 250 psi (176 m H2O)
View Details
Thermodynamic Steam Trap - Type HPTD - Velan, Inc.
Specs
Steam Trap Type Disc
Material Steel - Stainless
Operating Pressure 1000 psi (704 m H2O)
View Details
814-816 Series Inverted Bucket Steam Trap - Model 814 - Armstrong International
Specs
Steam Trap Type Bucket
Material Iron - Cast
Operating Pressure 250 psi (176 m H2O)
View Details