RS Components, Ltd. 7998890

Description
The FLT17LC float and thermostatic (integral air vent) steam traps series are designed for all types of low and high pressure steam heating and process equipment. Typical applications include unit heaters, heat exchangers, driers, jacketed vessels and all the applications where continuous drainage is essential Modulating discharge. Discharges condensate at steam temperature. Unaffected by sudden or wide load and pressure changes. Excellent air discharge (by thermostatic air vent). GJS-400 SG-Iron body construction. AISI-304 Stainless steel internals. C/W inbuilt thermostatic air vent Trap Type = Float & Thermostatic Connection = 3/4 in Orientation = Horizontal, Vertical Maximum Working Pressure = 10 bar Maximum Temperature = +198°C Body Material = SG Iron Gasket Material = Graphite, Stainless Steel Connection Size = 3/4in Thread Standard or Connection Type = BSP
Request a Quote
Description
The FLT17LC float and thermostatic (integral air vent) steam traps series are designed for all types of low and high pressure steam heating and process equipment. Typical applications include unit heaters, heat exchangers, driers, jacketed vessels and all the applications where continuous drainage is essential Modulating discharge. Discharges condensate at steam temperature. Unaffected by sudden or wide load and pressure changes. Excellent air discharge (by thermostatic air vent). GJS-400 SG-Iron body construction. AISI-304 Stainless steel internals. C/W inbuilt thermostatic air vent Trap Type = Float & Thermostatic Connection = 3/4 in Orientation = Horizontal, Vertical Maximum Working Pressure = 10 bar Maximum Temperature = +198°C Body Material = SG Iron Gasket Material = Graphite, Stainless Steel Connection Size = 3/4in Thread Standard or Connection Type = BSP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7998890 - RS Components, Ltd.
Corby, Northants, United Kingdom
The FLT17LC float and thermostatic (integral air vent) steam traps series are designed for all types of low and high pressure steam heating and process equipment. Typical applications include unit heaters, heat exchangers, driers, jacketed vessels and all the applications where continuous drainage is essential Modulating discharge. Discharges condensate at steam temperature. Unaffected by sudden or wide load and pressure changes. Excellent air discharge (by thermostatic air vent). GJS-400 SG-Iron body construction. AISI-304 Stainless steel internals. C/W inbuilt thermostatic air vent Trap Type = Float & Thermostatic Connection = 3/4 in Orientation = Horizontal, Vertical Maximum Working Pressure = 10 bar Maximum Temperature = +198°C Body Material = SG Iron Gasket Material = Graphite, Stainless Steel Connection Size = 3/4in Thread Standard or Connection Type = BSP

The FLT17LC float and thermostatic (integral air vent) steam traps series are designed for all types of low and high pressure steam heating and process equipment. Typical applications include unit heaters, heat exchangers, driers, jacketed vessels and all the applications where continuous drainage is essential
Modulating discharge. Discharges condensate at steam temperature. Unaffected by sudden or wide load and pressure changes. Excellent air discharge (by thermostatic air vent). GJS-400 SG-Iron body construction. AISI-304 Stainless steel internals. C/W inbuilt thermostatic air vent
Trap Type = Float & Thermostatic
Connection = 3/4 in
Orientation = Horizontal, Vertical
Maximum Working Pressure = 10 bar
Maximum Temperature = +198°C
Body Material = SG Iron
Gasket Material = Graphite, Stainless Steel
Connection Size = 3/4in
Thread Standard or Connection Type = BSP

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Steam Traps
Product Number 7998890
Steam Trap Type FloatThermostatic
Material SG Iron
Operating Pressure 145 psi (102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7209239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type FloatThermostatic
Material Brass
Operating Pressure 189 psi (133 m H2O)
View Details
 - 9171906 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type Disc
Operating Pressure 580 psi (408 m H2O)
View Details
 - 7209213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type FloatThermostatic
Material Iron
Operating Pressure 203 psi (143 m H2O)
View Details
 - 9171921 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type FloatThermostatic
Material SG Iron
Operating Pressure 65.27 psi (45.93 m H2O)
View Details