Kuriyama of America, Inc. A1146 Series 1.060 in. Nominal OD Special Purpose PVC/Polyurethane Air Hose|Master File A1146-12X300

Description
This special blended hose is ideal for general air and water applications that need to operate at higher temperatures than traditional PVC hoses. Grey core tube has excellent cut resistance . .. complies with ARPM's Class A designation for high oil resistance Highly abrasion-resistant alloy jacket Smooth, non-marking pin-pricked cover Good flexibility over a wide temperature range Good fitting retention at elevated temperatures Silicone-free One-piece lengths RoHS(16) compliant. Phthalate Free! Transfer of air and water. Ideal for applications in rugged or higher temperature environments. Induction welding tubing lines. Injection molding coolant lines. Transfer of deionized water. Transfer of transmission and power steering fluids. Lubrication/air drop lines. Robotic and pneumatic air lines. Automotive assembly line air hoses.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
A1146 Series 1.060 in. Nominal OD Special Purpose PVC/Polyurethane Air Hose|Master File - A1146-12X300 - Kuriyama of America, Inc.
Schaumburg, IL, USA
A1146 Series 1.060 in. Nominal OD Special Purpose PVC/Polyurethane Air Hose|Master File
A1146-12X300
A1146 Series 1.060 in. Nominal OD Special Purpose PVC/Polyurethane Air Hose|Master File A1146-12X300
This special blended hose is ideal for general air and water applications that need to operate at higher temperatures than traditional PVC hoses. Grey core tube has excellent cut resistance . .. complies with ARPM's Class A designation for high oil resistance Highly abrasion-resistant alloy jacket Smooth, non-marking pin-pricked cover Good flexibility over a wide temperature range Good fitting retention at elevated temperatures Silicone-free One-piece lengths RoHS(16) compliant. Phthalate Free! Transfer of air and water. Ideal for applications in rugged or higher temperature environments. Induction welding tubing lines. Injection molding coolant lines. Transfer of deionized water. Transfer of transmission and power steering fluids. Lubrication/air drop lines. Robotic and pneumatic air lines. Automotive assembly line air hoses.

This special blended hose is ideal for general air and water applications that need to operate at higher temperatures than traditional PVC hoses.

  • Grey core tube has excellent cut resistance . .. complies with ARPM's Class A designation for high oil resistance
  • Highly abrasion-resistant alloy jacket
  • Smooth, non-marking pin-pricked cover
  • Good flexibility over a wide temperature range
  • Good fitting retention at elevated temperatures
  • Silicone-free
  • One-piece lengths
  • RoHS(16) compliant.
  • Phthalate Free!
  • Transfer of air and water.
  • Ideal for applications in rugged or higher temperature environments.
  • Induction welding tubing lines.
  • Injection molding coolant lines.
  • Transfer of deionized water.
  • Transfer of transmission and power steering fluids.
  • Lubrication/air drop lines.
  • Robotic and pneumatic air lines.
  • Automotive assembly line air hoses.
Supplier's Site

Technical Specifications

  Kuriyama of America, Inc.
Product Category Industrial Hose
Product Number A1146-12X300
Product Name A1146 Series 1.060 in. Nominal OD Special Purpose PVC/Polyurethane Air Hose|Master File
Product Form Hose
I.D. 0.750 inch (19.05 mm)
O.D. 1.060 inch (26.92 mm)
Working Pressure 150 to 300 psi (106 to 211 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

K1174 Series 0.600 in. Nominal OD General Service PVC Air & Water Hose|Master File - K1174-06X500 - Kuriyama of America, Inc.
Specs
Product Form Hose
I.D. 0.375 inch (9.52 mm)
O.D. 0.600 inch (15.24 mm)
View Details
HS1174 Series 0.600 in. OD and 50 ft Assembled Lengths General Service PVC Pneumatic Air Tool Hose Assembly|Master File - HS1174-06X50 - Kuriyama of America, Inc.
Specs
Product Form Hose; Assembly
I.D. 0.375 inch (9.52 mm)
O.D. 0.600 inch (15.24 mm)
View Details
Alfabiotech ABT4K 1 1/2 in. ID Hydraulic Hose|Master File - ABT4K-24 - Kuriyama of America, Inc.
Specs
Product Form Hose
I.D. 1.500 inch (38.1 mm)
O.D. 2.040 inch (51.82 mm)
View Details