Watson-Marlow Fluid Technology Group 400F/M1 Single-channel Ultra-compact Pump 400F/M1

Description
Extremely compact design Flow rates up to 200 ml/min Wide range of gear motors available Tube elements for easy loading The 400F/M1 pump has premium features at an economical price. The pump shaft is supported by ball bearings which insures a long gear motor life. The pump uses tube elements for simple tube loading, and luer fittings for easy connection to transfer tubes. The tubes are completely enclosed in the pumping chamber. The pump is available with four standard gear motors. Each one is extremely small in size and has low power requirements. The pump accepts tube elements with a 1.6 mm wall thickness. The tubing is available in 4 bore sizes, allowing the user to precisely match the pump to the required flow.
Description
Extremely compact design Flow rates up to 200 ml/min Wide range of gear motors available Tube elements for easy loading The 400F/M1 pump has premium features at an economical price. The pump shaft is supported by ball bearings which insures a long gear motor life. The pump uses tube elements for simple tube loading, and luer fittings for easy connection to transfer tubes. The tubes are completely enclosed in the pumping chamber. The pump is available with four standard gear motors. Each one is extremely small in size and has low power requirements. The pump accepts tube elements with a 1.6 mm wall thickness. The tubing is available in 4 bore sizes, allowing the user to precisely match the pump to the required flow.

Suppliers

Company
Product
Description
Supplier Links
400F/M1 Single-channel Ultra-compact Pump - 400F/M1 - Watson-Marlow Fluid Technology Group
Falmouth, United Kingdom
400F/M1 Single-channel Ultra-compact Pump
400F/M1
400F/M1 Single-channel Ultra-compact Pump 400F/M1
Extremely compact design Flow rates up to 200 ml/min Wide range of gear motors available Tube elements for easy loading The 400F/M1 pump has premium features at an economical price. The pump shaft is supported by ball bearings which insures a long gear motor life. The pump uses tube elements for simple tube loading, and luer fittings for easy connection to transfer tubes. The tubes are completely enclosed in the pumping chamber. The pump is available with four standard gear motors. Each one is extremely small in size and has low power requirements. The pump accepts tube elements with a 1.6 mm wall thickness. The tubing is available in 4 bore sizes, allowing the user to precisely match the pump to the required flow.
  • Extremely compact design
  • Flow rates up to 200 ml/min
  • Wide range of gear motors available
  • Tube elements for easy loading

The 400F/M1 pump has premium features at an economical price. The pump shaft is supported by ball bearings which insures a long gear motor life. The pump uses tube elements for simple tube loading, and luer fittings for easy connection to transfer tubes. The tubes are completely enclosed in the pumping chamber.

The pump is available with four standard gear motors. Each one is extremely small in size and has low power requirements. The pump accepts tube elements with a 1.6 mm wall thickness. The tubing is available in 4 bore sizes, allowing the user to precisely match the pump to the required flow.

Supplier's Site

Technical Specifications

  Watson-Marlow Fluid Technology Group
Product Category Liquid Handling Pumps
Product Number 400F/M1
Product Name 400F/M1 Single-channel Ultra-compact Pump
Pump Type Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - GC-GV Series GC-GV 11.4-541 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 4.00 HP
View Details
Circulation Pumps Series NKX -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Circulation Pump
Liquid Flow 4402.867 GPM (16677.53 L/min)
Media Temperature 644 F (340 C)
View Details
LT Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.317 GPM (1.20 L/min)
Media Temperature -13 to 104 F (-25 to 40 C)
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details