Watson-Marlow Fluid Technology Group 114 Standard Drive Pumps 114FDC

Description
The 114FDC OEM pumps offer a product range for continuous or intermittent applications. The pumps are reversible and are available as 12V DC and 24V DC with a choice of speeds. They are extremely easy-to-use and are compact and stylish. Small with a robust design Pumphead accepts seven bore sizes of tubing for flows up to 170 ml/min Trouble-free continuous tube loading in seconds Reliable performance without operator adjustment Automatic tube tensioning for high accuracy and repetitive flow Spring-loaded operation for good pressure control Four roller pumphead, low pulsation High efficiency coreless motor design Smooth, cog free rotation
Description
The 114FDC OEM pumps offer a product range for continuous or intermittent applications. The pumps are reversible and are available as 12V DC and 24V DC with a choice of speeds. They are extremely easy-to-use and are compact and stylish. Small with a robust design Pumphead accepts seven bore sizes of tubing for flows up to 170 ml/min Trouble-free continuous tube loading in seconds Reliable performance without operator adjustment Automatic tube tensioning for high accuracy and repetitive flow Spring-loaded operation for good pressure control Four roller pumphead, low pulsation High efficiency coreless motor design Smooth, cog free rotation

Suppliers

Company
Product
Description
Supplier Links
114 Standard Drive Pumps - 114FDC - Watson-Marlow Fluid Technology Group
Falmouth, United Kingdom
114 Standard Drive Pumps
114FDC
114 Standard Drive Pumps 114FDC
The 114FDC OEM pumps offer a product range for continuous or intermittent applications. The pumps are reversible and are available as 12V DC and 24V DC with a choice of speeds. They are extremely easy-to-use and are compact and stylish. Small with a robust design Pumphead accepts seven bore sizes of tubing for flows up to 170 ml/min Trouble-free continuous tube loading in seconds Reliable performance without operator adjustment Automatic tube tensioning for high accuracy and repetitive flow Spring-loaded operation for good pressure control Four roller pumphead, low pulsation High efficiency coreless motor design Smooth, cog free rotation

The 114FDC OEM pumps offer a product range for continuous or intermittent applications. The pumps are reversible and are available as 12V DC and 24V DC with a choice of speeds. They are extremely easy-to-use and are compact and stylish.

  • Small with a robust design
  • Pumphead accepts seven bore sizes of tubing for flows up to 170 ml/min
  • Trouble-free continuous tube loading in seconds
  • Reliable performance without operator adjustment
  • Automatic tube tensioning for high accuracy and repetitive flow
  • Spring-loaded operation for good pressure control
  • Four roller pumphead, low pulsation
  • High efficiency coreless motor design
  • Smooth, cog free rotation
Supplier's Site

Technical Specifications

  Watson-Marlow Fluid Technology Group
Product Category Liquid Handling Pumps
Product Number 114FDC
Product Name 114 Standard Drive Pumps
Pump Type Peristaltic Pump; Positive Displacement Pump
Liquid Flow 0.000 to 0.045 GPM (0.00 to 0.17 L/min)
Discharge Size 0.020 to 0.189 inch (0.5000 to 4.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Vacuum Prime Pump - STAR ONE™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Pump Type Booster Pump
Liquid Flow 5000.000 GPM (18939.39 L/min)
HP 10.00 to 300.00 HP
View Details
612L20B-B Standard Centrifugal Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Dewatering Pump
Discharge Size 12.000 inch (305 mm)
Power Source NoSourceIncluded; Basic
View Details