Watson-Marlow Fluid Technology Group Fixed Speed Low-Flow OEM Pump 102FS/R

Description
The 102FS/R comprises a 102R pumphead, synchronous motor and mounting plate. It will accept 1.6mm wall thickness silicone tubing from 0.5 to 4.8mm internal diameter and provides a choice of speed giving flow rates up to 32.6 ml/min. No tube connectors are required and a continuous length of tubing can be run from source to delivery point. Long tube life and precise flow rates are assured by the sprung roller design.
Description
The 102FS/R comprises a 102R pumphead, synchronous motor and mounting plate. It will accept 1.6mm wall thickness silicone tubing from 0.5 to 4.8mm internal diameter and provides a choice of speed giving flow rates up to 32.6 ml/min. No tube connectors are required and a continuous length of tubing can be run from source to delivery point. Long tube life and precise flow rates are assured by the sprung roller design.

Suppliers

Company
Product
Description
Supplier Links
Fixed Speed Low-Flow OEM Pump - 102FS/R - Watson-Marlow Fluid Technology Group
Falmouth, United Kingdom
Fixed Speed Low-Flow OEM Pump
102FS/R
Fixed Speed Low-Flow OEM Pump 102FS/R
The 102FS/R comprises a 102R pumphead, synchronous motor and mounting plate. It will accept 1.6mm wall thickness silicone tubing from 0.5 to 4.8mm internal diameter and provides a choice of speed giving flow rates up to 32.6 ml/min. No tube connectors are required and a continuous length of tubing can be run from source to delivery point. Long tube life and precise flow rates are assured by the sprung roller design.

The 102FS/R comprises a 102R pumphead, synchronous motor and mounting plate. It will accept 1.6mm wall thickness silicone tubing from 0.5 to 4.8mm internal diameter and provides a choice of speed giving flow rates up to 32.6 ml/min.

No tube connectors are required and a continuous length of tubing can be run from source to delivery point. Long tube life and precise flow rates are assured by the sprung roller design.

Supplier's Site

Technical Specifications

  Watson-Marlow Fluid Technology Group
Product Category Liquid Handling Pumps
Product Number 102FS/R
Product Name Fixed Speed Low-Flow OEM Pump
Pump Type Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump
Liquid Flow 0.000 to 0.010 GPM (0.00 to 0.04 L/min)
Discharge Size 0.020 to 0.189 inch (0.5000 to 4.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
GMS2NK3-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 2.000 inch (50.8 mm)
Media Temperature -60 to 450 F (-51 to 232 C)
View Details
High Vacuum Boosters and Systems - HV Series GMa 10.1 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 1.50 HP
View Details
Hand Pump PA H 2 Code PA 38 H 2 - 5201100142037 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details