Watlow® RTD and Thermistor Style RB

Description
Watlow's platinum resistance elements are specially designed to ensure precise and repeatable temperature versus resistance measurements. The sensors are made with controlled purity platinum wire and high purity ceramic components. They are constructed in a unique, strain-free manner. Several RTD styles are available in the recently revamped Rapid Ship sensors program. These sensors are delivered straight to you in one to two days.
Description
Watlow's platinum resistance elements are specially designed to ensure precise and repeatable temperature versus resistance measurements. The sensors are made with controlled purity platinum wire and high purity ceramic components. They are constructed in a unique, strain-free manner. Several RTD styles are available in the recently revamped Rapid Ship sensors program. These sensors are delivered straight to you in one to two days.

Suppliers

Company
Product
Description
Supplier Links
St. Louis, MO, USA
RTD and Thermistor
Style RB
RTD and Thermistor Style RB
Watlow's platinum resistance elements are specially designed to ensure precise and repeatable temperature versus resistance measurements. The sensors are made with controlled purity platinum wire and high purity ceramic components. They are constructed in a unique, strain-free manner. Several RTD styles are available in the recently revamped Rapid Ship sensors program. These sensors are delivered straight to you in one to two days.

Watlow's platinum resistance elements are specially designed to ensure precise and repeatable temperature versus resistance measurements. The sensors are made with controlled purity platinum wire and high purity ceramic components. They are constructed in a unique, strain-free manner. Several RTD styles are available in the recently revamped Rapid Ship sensors program. These sensors are delivered straight to you in one to two days.

Technical Specifications

  Watlow®
Product Category Resistive Temperature Devices (RTD) Elements
Product Number Style RB
Product Name RTD and Thermistor
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Insulated Lead for RTDs - T2 - Conax Technologies
Specs
Operating Temperature 300 F (149 C)
Technology Wire Wound
Sensor Type Standard
View Details
RTD Spring-Loaded Replacement Element - Sensor with Connection Heads -  - Pyromation
Specs
Operating Temperature -328 to 1112 F (-200 to 600 C)
Accuracy 0.0600 to 0.1200 ±% Full Scale
Coefficient of Resistance 0.003850 Alpha / °C
View Details
RTD Sensors - 192343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature -58 to 482 F (-50 to 250 C)
Length 5.91 inch (150 mm)
Width / Diameter. 0.2362 inch (6 mm)
View Details