Innovative Sensor Technology IST USA Division FlipChip Pt 1000 0603 3FC class F0.15, taped P1K0.0603.3FC.A.S

Description
FC (FlipChip) Platinum 1000 Ohm RTD component, -50 °C to +250 °C, FC 0603, taped only (without reel), sensor side down This article consists of a tape section of 25 sensors, active sensor side down
Request a Quote
Description
FC (FlipChip) Platinum 1000 Ohm RTD component, -50 °C to +250 °C, FC 0603, taped only (without reel), sensor side down This article consists of a tape section of 25 sensors, active sensor side down
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

FlipChip Platinum thin film RTD with 1000 Ω nominal resistance at 0 °C, designed for automated PCB assembly in the 0603 size, featuring bondable and solderable gold pads, compliant with IEC 60751 F0.15 tolerance class, operating from -50 °C to +250 °C, supplied in tape packaging.

Datasheet Summary
Powered by GS/AI

FlipChip Platinum thin film RTD with 1000 Ω nominal resistance at 0 °C, designed for automated PCB assembly in the 0603 size, featuring bondable and solderable gold pads, compliant with IEC 60751 F0.15 tolerance class, operating from -50 °C to +250 °C, supplied in tape packaging.

Suppliers

Company
Product
Description
Supplier Links
FlipChip Pt 1000 0603 3FC class F0.15, taped - P1K0.0603.3FC.A.S - Innovative Sensor Technology IST USA Division
Las Vegas, NV, USA
FlipChip Pt 1000 0603 3FC class F0.15, taped
P1K0.0603.3FC.A.S
FlipChip Pt 1000 0603 3FC class F0.15, taped P1K0.0603.3FC.A.S
FC (FlipChip) Platinum 1000 Ohm RTD component, -50 °C to +250 °C, FC 0603, taped only (without reel), sensor side down This article consists of a tape section of 25 sensors, active sensor side down

FC (FlipChip) Platinum 1000 Ohm RTD component, -50 °C to +250 °C, FC 0603, taped only (without reel), sensor side down

This article consists of a tape section of 25 sensors, active sensor side down

Supplier's Site Datasheet

Technical Specifications

  Innovative Sensor Technology IST USA Division
Product Category Resistive Temperature Devices (RTD) Elements
Product Number P1K0.0603.3FC.A.S
Product Name FlipChip Pt 1000 0603 3FC class F0.15, taped
Operating Temperature -58 to 482 F (-50 to 250 C)
Unlock Full Specs
to access all available technical data

Similar Products

SMD Pt1000 0805 2ST F0.15 - P1K0.0805.2ST.A.S - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -58 to 302 F (-50 to 150 C)
Nominal Resistance 1000 R0 @ 0° C
Technology (Platinum)
View Details
2 suppliers
SMD Pt100 1206 2ST F0.15, taped - P0K1.1206.2ST.A.S - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -58 to 302 F (-50 to 150 C)
Nominal Resistance 100 R0 @ 0° C
Technology (Platinum)
View Details
MiniSens Pt100 class F0.15, lead-free - P0K1.161.6W.A.010 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -328 to 1112 F (-200 to 600 C)
Nominal Resistance 100 R0 @ 0° C
Technology Thin Film; (Platinum)
View Details
2 suppliers
RTD (Resistance Temperature Detector) - 2952-P0K1.232.6W.B.010-154000-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -328 to 1112 F (-200 to 600 C)
View Details