West Control Solutions PM3000 - 2PH Thyristor Power Controller

Description
West Control Solutions presents a range of thyristor power controllers which have been designed to switch 2 legs of 3 phase loads. These thyristor units are ideal for 3 phase configuration, resistive load, without neutral connection. PMA3000 - 2PH = More complex load requirements such as feedback and current limit. Benefits & Features: Inputs, firing modes, control modes and loads types. Integrated fixed fuses and all what is necessary to have a complete power control zone including current transformer and optional circuit board Two leg switching three wires load star or delta connections. Suitable to drive resistive loads and three phase transformer. Frontal Key Pad to control the unit and to read power, current and voltage value. Universal Input signal with automatic zero/span calibration. Universal Firing modes, customer configurable via Rs485 comm. Modbus or communication port as Burst Firing, Single Cycle and Delayed Triggering. Power, voltage control mode Unbalanced load and Heater Break Alarm. RS 485 port. Modbus protocol. Comply with EMC, cUL us (option) IP20 Protection Ideal for: Resistive Inductive Transformer and complex load types requiring current limit and power control modes Specification: 330V to 600VAC Supply 4-20mA 0-10V DC linear 10K potentiometer or RS485 comms input
Datasheet
Description
West Control Solutions presents a range of thyristor power controllers which have been designed to switch 2 legs of 3 phase loads. These thyristor units are ideal for 3 phase configuration, resistive load, without neutral connection. PMA3000 - 2PH = More complex load requirements such as feedback and current limit. Benefits & Features: Inputs, firing modes, control modes and loads types. Integrated fixed fuses and all what is necessary to have a complete power control zone including current transformer and optional circuit board Two leg switching three wires load star or delta connections. Suitable to drive resistive loads and three phase transformer. Frontal Key Pad to control the unit and to read power, current and voltage value. Universal Input signal with automatic zero/span calibration. Universal Firing modes, customer configurable via Rs485 comm. Modbus or communication port as Burst Firing, Single Cycle and Delayed Triggering. Power, voltage control mode Unbalanced load and Heater Break Alarm. RS 485 port. Modbus protocol. Comply with EMC, cUL us (option) IP20 Protection Ideal for: Resistive Inductive Transformer and complex load types requiring current limit and power control modes Specification: 330V to 600VAC Supply 4-20mA 0-10V DC linear 10K potentiometer or RS485 comms input
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PM3000 - 2PH Thyristor Power Controller -  - West Control Solutions
Gurnee, IL, USA
PM3000 - 2PH Thyristor Power Controller
PM3000 - 2PH Thyristor Power Controller
West Control Solutions presents a range of thyristor power controllers which have been designed to switch 2 legs of 3 phase loads. These thyristor units are ideal for 3 phase configuration, resistive load, without neutral connection. PMA3000 - 2PH = More complex load requirements such as feedback and current limit. Benefits & Features: Inputs, firing modes, control modes and loads types. Integrated fixed fuses and all what is necessary to have a complete power control zone including current transformer and optional circuit board Two leg switching three wires load star or delta connections. Suitable to drive resistive loads and three phase transformer. Frontal Key Pad to control the unit and to read power, current and voltage value. Universal Input signal with automatic zero/span calibration. Universal Firing modes, customer configurable via Rs485 comm. Modbus or communication port as Burst Firing, Single Cycle and Delayed Triggering. Power, voltage control mode Unbalanced load and Heater Break Alarm. RS 485 port. Modbus protocol. Comply with EMC, cUL us (option) IP20 Protection Ideal for: Resistive Inductive Transformer and complex load types requiring current limit and power control modes Specification: 330V to 600VAC Supply 4-20mA 0-10V DC linear 10K potentiometer or RS485 comms input

West Control Solutions presents a range of thyristor power controllers which have been designed to switch 2 legs of 3 phase loads. These thyristor units are ideal for 3 phase configuration, resistive load, without neutral connection.

PMA3000 - 2PH = More complex load requirements such as feedback and current limit.

Benefits & Features:

  • Inputs, firing modes, control modes and loads types.
  • Integrated fixed fuses and all what is necessary to have a complete power
  • control zone including current transformer and optional circuit board
  • Two leg switching three wires load star or delta connections.
  • Suitable to drive resistive loads and three phase transformer.
  • Frontal Key Pad to control the unit and to read power, current and voltage value.
  • Universal Input signal with automatic zero/span calibration.
  • Universal Firing modes, customer configurable via Rs485 comm. Modbus or
  • communication port as Burst Firing, Single Cycle and Delayed Triggering.
  • Power, voltage control mode
  • Unbalanced load and Heater Break Alarm.
  • RS 485 port. Modbus protocol.
  • Comply with EMC, cUL us (option)
  • IP20 Protection

Ideal for:

  • Resistive
  • Inductive
  • Transformer and complex load types requiring current limit and power control modes

Specification:

  • 330V to 600VAC Supply
  • 4-20mA
  • 0-10V DC linear
  • 10K potentiometer or RS485 comms input
Datasheet

Technical Specifications

  West Control Solutions
Product Category SCR Power Controllers
Product Name PM3000 - 2PH Thyristor Power Controller
Operating Voltage 330 VAC - 600 VAC
Unlock Full Specs
to access all available technical data

Similar Products

SCR Power Controllers -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
SCR Control Phase Angle
Phase Single Phase; Three-Phase (2-leg); Three Phase (3-leg)
Command Signal Analog Voltage (e.g. 0-5V); Analog Current (e.g. 4-20 mA); Potentiometer
View Details
Three Phase Thyristor Regulator - JW Series - CHINO Works America Inc.
Specs
SCR Control Phase Angle; Zero Crossing
Operating Voltage 200 to 440 VAC
Phase Three-Phase (2-leg)
View Details
R820 SCR Power Controllers -  - Viconics Technologies Inc.
Viconics Technologies Inc.
Specs
SCR Control Zero Crossing
Operating Voltage 240 - 600 VAC
Phase Single Phase (optional feature); Three-Phase (2-leg) (optional feature)
View Details
Relay S - 2PH Thyristor Power Controller -  - West Control Solutions
Specs
SCR Control Zero Crossing
Operating Voltage 24 VAC - 600 VAC
Phase Other
View Details