RS Components, Ltd. 150004

Description
Non-oxidising hot junction tip. 2m, Glass Fibre Insulated. Temp. range -50 to +400°C. Thermocouple Type = J Minimum Temperature Sensed = -50°C Maximum Temperature Sensed = +400°C Cable Length = 2m Termination Type = Cable Standards Met = BS
Request a Quote
Description
Non-oxidising hot junction tip. 2m, Glass Fibre Insulated. Temp. range -50 to +400°C. Thermocouple Type = J Minimum Temperature Sensed = -50°C Maximum Temperature Sensed = +400°C Cable Length = 2m Termination Type = Cable Standards Met = BS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 150004 - RS Components, Ltd.
Corby, Northants, United Kingdom
Non-oxidising hot junction tip. 2m, Glass Fibre Insulated. Temp. range -50 to +400°C. Thermocouple Type = J Minimum Temperature Sensed = -50°C Maximum Temperature Sensed = +400°C Cable Length = 2m Termination Type = Cable Standards Met = BS

Non-oxidising hot junction tip. 2m, Glass Fibre Insulated. Temp. range -50 to +400°C.
Thermocouple Type = J
Minimum Temperature Sensed = -50°C
Maximum Temperature Sensed = +400°C
Cable Length = 2m
Termination Type = Cable
Standards Met = BS

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 150004
Thermocouple Type J
Unlock Full Specs
to access all available technical data

Similar Products

 - 1365851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 20 inch (500 mm)
View Details
 - 3106628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type T
View Details
 - 4334313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 12 inch (300 mm)
View Details
 - 3241901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 98 inch (2500 mm)
View Details