20 - 3000 MHz Low Noise Wide Band Amplifier (SMA connectorized hybrid module enclosure). Applications include: Mobile Infrastructures; VHF, UHF, Cellular; Security Systems; Test and Measurment Systems; Fixed Wireless.
| Richardson RFPD | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | WZA311 |
| Product Name | RF & MW LNA |
| Amplifier Type | Low Noise Amplifier |
| Frequency Range | 20 to 3000 MHz |
| Maximum Gain | 15 dB |
| Output Power | 10 dBm |