WanTcom, Inc. RF & MW LNA WZA305

Description
WZA Series Connectorized Economic Low Noise Amplifier. S Band Application.
Request a Quote Datasheet
Description
WZA Series Connectorized Economic Low Noise Amplifier. S Band Application.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WZA305 - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WZA305
RF & MW LNA WZA305
WZA Series Connectorized Economic Low Noise Amplifier. S Band Application.

WZA Series Connectorized Economic Low Noise Amplifier. S Band Application.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WZA305
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 1500 to 3500 MHz
Maximum Gain 27 dB
Output Power 13 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Dual Band 802.11n Wireless LAN Front End - SE2595L - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 5850 MHz
Package Type Surface Mount; Plugin; QFN, 32-pin
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
AKA-1310D, DC - 14 GHz Cascadable Broadband InGaP MMIC Amplifier - AKA-1310D - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type bare-die
View Details
RF and Wireless - RF Amplifiers - 1341210-BGA725L6E6327FTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 1550 to 1615 MHz
Minimum Gain 20 dB
View Details
4 suppliers