WanTcom, Inc. RF & MW LNA WZA301

Description
WZA Series Connectorized Economic Low Noise Amplifier. GPS, PCS and 3G Applications.
Request a Quote Datasheet
Description
WZA Series Connectorized Economic Low Noise Amplifier. GPS, PCS and 3G Applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WZA301 - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WZA301
RF & MW LNA WZA301
WZA Series Connectorized Economic Low Noise Amplifier. GPS, PCS and 3G Applications.

WZA Series Connectorized Economic Low Noise Amplifier. GPS, PCS and 3G Applications.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WZA301
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 2000 MHz
Maximum Gain 33.5 dB
Output Power 13 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
Connectorized N, High Power, Linear Amplifier, 10 MHz to 4200 MHz, 50Ω - ZHL-10M4G21W2+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature 0 to 55 C (32 to 131 F)
Frequency Range 10 to 4200 MHz
View Details
ADM-8624PC, 0.2 - 20 GHz High Dynamic Range Gain Block - ADM-8624PC - Marki Microwave LLC
Specs
Frequency Range 200 to 20000 MHz
Package Type Connectorized; connectorized
View Details
RF Amplifiers - SE2574L-R - 028216-SE2574L-R - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 2400 MHz
Minimum Gain 28 dB
View Details
3 suppliers