WanTcom, Inc. RF & MW LNA WZA206

Description
WZA Series Connectorized Economic Low Noise Amplifier. PCS and 3G Applications.
Request a Quote Datasheet
Description
WZA Series Connectorized Economic Low Noise Amplifier. PCS and 3G Applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WZA206 - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WZA206
RF & MW LNA WZA206
WZA Series Connectorized Economic Low Noise Amplifier. PCS and 3G Applications.

WZA Series Connectorized Economic Low Noise Amplifier. PCS and 3G Applications.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WZA206
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 1700 to 2200 MHz
Maximum Gain 17 dB
Output Power 18 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-300-40000-40-55 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 300 to 40000 MHz
Minimum Gain 40 dB
View Details
Specs
Applications RF Microwave
Frequency Range 450 to 1000 MHz
Minimum Gain 31 dB
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
APM-6849PA, GaAs Broadband Low Phase Noise Amplifier - APM-6849PA - Marki Microwave LLC
Specs
Frequency Range 2000 to 29000 MHz
Package Type Connectorized; connectorized
View Details