WanTcom, Inc. RF & MW LNA WZA203

Description
WZA Series Connectorized Economic Low Noise Amplifier. VHF, UHF, Cellular, GSM and GPS Applications.
Request a Quote Datasheet
Description
WZA Series Connectorized Economic Low Noise Amplifier. VHF, UHF, Cellular, GSM and GPS Applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WZA203 - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WZA203
RF & MW LNA WZA203
WZA Series Connectorized Economic Low Noise Amplifier. VHF, UHF, Cellular, GSM and GPS Applications.

WZA Series Connectorized Economic Low Noise Amplifier. VHF, UHF, Cellular, GSM and GPS Applications.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WZA203
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 1600 MHz
Maximum Gain 19 dB
Output Power 18 dBm
Unlock Full Specs
to access all available technical data

Similar Products

AKA-1500PSM, DC - 14 GHz Broadband InGaP SMT Amplifier - AKA-1500PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Low Noise Amplifiers - NLA-60000-90000-35-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 60000 to 90000 MHz
Minimum Gain 35 dB
View Details
RF Amplifiers - 2312-D10040300GTH-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 40 to 1000 MHz
View Details