WanTcom, Inc. RF & MW LNA WZA202

Description
WZA Series Connectorized Economic Low Noise Amplifier. VHF, UHF, Cellular and GSM Applications
Request a Quote Datasheet
Description
WZA Series Connectorized Economic Low Noise Amplifier. VHF, UHF, Cellular and GSM Applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WZA202 - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WZA202
RF & MW LNA WZA202
WZA Series Connectorized Economic Low Noise Amplifier. VHF, UHF, Cellular and GSM Applications

WZA Series Connectorized Economic Low Noise Amplifier. VHF, UHF, Cellular and GSM Applications

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WZA202
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 1000 MHz
Maximum Gain 19 dB
Output Power 18 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
SMT MMIC, Low Noise Amplifier, 500 MHz to 4000 MHz, 50Ω - TSS-43ULN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -45 to 105 C (-49 to 221 F)
MMIC Tech. MMIC
View Details
ADM-8622PC, 300 kHz - 10 GHz High Dynamic Range Gain Block - ADM-8622PC - Marki Microwave LLC
Specs
Frequency Range 0.3000 to 10000 MHz
Package Type Connectorized; connectorized
View Details
RF Amplifiers - SE2605L-R - 091240-SE2605L-R - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 2400 to 2500 MHz
Minimum Gain 33 dB
View Details
3 suppliers