WanTcom, Inc. RF & MW LNA WZA107

Description
WZA Series Connectorized Economic Low Noise Amplifier. ISM Application.
Request a Quote Datasheet
Description
WZA Series Connectorized Economic Low Noise Amplifier. ISM Application.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WZA107 - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WZA107
RF & MW LNA WZA107
WZA Series Connectorized Economic Low Noise Amplifier. ISM Application.

WZA Series Connectorized Economic Low Noise Amplifier. ISM Application.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WZA107
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 2200 to 2700 MHz
Maximum Gain 16 dB
Output Power 12 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 2000 MHz, 50Ω, Micro-X Style Package - MAR-2SM+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 2000 MHz
View Details
4 suppliers
ADM-8624PSM, 0.2 - 20 GHz High Dynamic Range Gain Block - ADM-8624PSM - Marki Microwave LLC
Specs
Frequency Range 200 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
5 GHz LNA with LAA Support Front-End Module - SKY55501-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 5150 to 5925 MHz
Package Type Surface Mount; Plugin; MCM, 20-pin
View Details