WanTcom, Inc. RF & MW LNA WZA104

Description
WZA Series Connectorized Economic Low Noise Amplifier. UHF, Cellular, GSM and GPS Applications.
Request a Quote Datasheet
Description
WZA Series Connectorized Economic Low Noise Amplifier. UHF, Cellular, GSM and GPS Applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WZA104 - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WZA104
RF & MW LNA WZA104
WZA Series Connectorized Economic Low Noise Amplifier. UHF, Cellular, GSM and GPS Applications.

WZA Series Connectorized Economic Low Noise Amplifier. UHF, Cellular, GSM and GPS Applications.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WZA104
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 800 to 1300 MHz
Maximum Gain 18 dB
Output Power 12 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Connectorized SMA-N, High Power Amplifier, 3000 MHz to 3500 MHz, 50Ω - ZHL-100W-352+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Applications Radar Systems
Frequency Range 3000 to 3500 MHz
View Details
RF Amplifiers - MHW1815 - 884620-MHW1815 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
General Purpose LNAs - BGA616 - Infineon Technologies AG
Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
Minimum Gain 17.5 dB
View Details
2 suppliers