WanTcom, Inc. RF & MW LNA WZA103

Description
0.1 – 1.6 GHz LOW NOISE WIDE BAND AMPLIFIER. Key Features: 0.1 - 1.6 GHz; 0.90 dB noise figure; 25.0 dBm output IP3; 19.0 dB Gain; 12.0 dBm P1dB; 1.5:1 VSWR; Single Power Supply; RoHS Compliant; Made in USA.
Request a Quote Datasheet
Description
0.1 – 1.6 GHz LOW NOISE WIDE BAND AMPLIFIER. Key Features: 0.1 - 1.6 GHz; 0.90 dB noise figure; 25.0 dBm output IP3; 19.0 dB Gain; 12.0 dBm P1dB; 1.5:1 VSWR; Single Power Supply; RoHS Compliant; Made in USA.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WZA103 - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WZA103
RF & MW LNA WZA103
0.1 – 1.6 GHz LOW NOISE WIDE BAND AMPLIFIER. Key Features: 0.1 - 1.6 GHz; 0.90 dB noise figure; 25.0 dBm output IP3; 19.0 dB Gain; 12.0 dBm P1dB; 1.5:1 VSWR; Single Power Supply; RoHS Compliant; Made in USA.

0.1 – 1.6 GHz LOW NOISE WIDE BAND AMPLIFIER. Key Features: 0.1 - 1.6 GHz; 0.90 dB noise figure; 25.0 dBm output IP3; 19.0 dB Gain; 12.0 dBm P1dB; 1.5:1 VSWR; Single Power Supply; RoHS Compliant; Made in USA.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WZA103
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 1600 MHz
Maximum Gain 22 dB
Output Power 12 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPL1840SRCT-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 6-SuperMiniMold
View Details
InGaP Cascadable Amplifier 0.1–6 GHz - SKY65017-70LF - Skyworks Solutions, Inc.
Specs
Frequency Range 100 to 6000 MHz
Minimum Gain 20 dB
Maximum Gain 20 dB
View Details
5 suppliers