WanTcom, Inc. RF & MW Power Amplifier WPM1216A

Description
1200–1600 MHz Wide Band Power Amplifier. WPM1216A is integrated with WanTcom proprietary power amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum power added efficiency, wideband, high linearity, and unconditional stable performances together. With single +10.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard WanTcom WPM-3 Gold plated pallet. The amplifier is designed to meet the rugged standard of MIL-STD-202g.
Request a Quote Datasheet
Description
1200–1600 MHz Wide Band Power Amplifier. WPM1216A is integrated with WanTcom proprietary power amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum power added efficiency, wideband, high linearity, and unconditional stable performances together. With single +10.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard WanTcom WPM-3 Gold plated pallet. The amplifier is designed to meet the rugged standard of MIL-STD-202g.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - WPM1216A - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
WPM1216A
RF & MW Power Amplifier WPM1216A
1200–1600 MHz Wide Band Power Amplifier. WPM1216A is integrated with WanTcom proprietary power amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum power added efficiency, wideband, high linearity, and unconditional stable performances together. With single +10.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard WanTcom WPM-3 Gold plated pallet. The amplifier is designed to meet the rugged standard of MIL-STD-202g.

1200–1600 MHz Wide Band Power Amplifier. WPM1216A is integrated with WanTcom proprietary power amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum power added efficiency, wideband, high linearity, and unconditional stable performances together. With single +10.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard WanTcom WPM-3 Gold plated pallet. The amplifier is designed to meet the rugged standard of MIL-STD-202g.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WPM1216A
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Frequency Range 1200 to 1600 MHz
Maximum Gain 36 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - SKY65096-360LF - 933918-SKY65096-360LF - Win Source Electronics
Specs
Applications RF Microwave
View Details
3 suppliers
DC - 30 GHz Wideband Low Noise Amplifier - AMM-9854PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0 to 30000 MHz
Package Type Surface Mount; surface-mount
View Details
Rack N, High Power Amplifier, 700 MHz to 2700 MHz, 50Ω - HPA-272+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature 0 to 50 C (32 to 122 F)
Frequency Range 700 to 2700 MHz
View Details
Specs
Applications RF Microwave
View Details