WanTcom, Inc. RF & MW Power Amplifier WPM0913C

Description
WPM0913C integrates WanTcom proprietary power amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum power added efficiency, wideband, high linearity, and unconditional stable performances together. With single +10.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has the gold plated standard flange package structure.
Request a Quote Datasheet
Description
WPM0913C integrates WanTcom proprietary power amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum power added efficiency, wideband, high linearity, and unconditional stable performances together. With single +10.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has the gold plated standard flange package structure.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - WPM0913C - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
WPM0913C
RF & MW Power Amplifier WPM0913C
WPM0913C integrates WanTcom proprietary power amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum power added efficiency, wideband, high linearity, and unconditional stable performances together. With single +10.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has the gold plated standard flange package structure.

WPM0913C integrates WanTcom proprietary power amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum power added efficiency, wideband, high linearity, and unconditional stable performances together. With single +10.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has the gold plated standard flange package structure.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WPM0913C
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Frequency Range 950 to 1300 MHz
Maximum Gain 28 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Connectorized SMA-N, 100W High Power Amplifier, 20 MHz to 1000 MHz, 50Ω - ZHL20M1G0100X+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Applications Radar Systems
Operating Temperature 90 C (194 F)
View Details
Specs
Applications RF Microwave
View Details
RF and Wireless - RF Amplifiers - 1354858-BGA420H6327 - Win Source Electronics
Specs
Applications RF Microwave
Minimum Gain 13 dB
Maximum Gain 13 dB
View Details
2 suppliers