WanTcom, Inc. RF & MW Power Amplifier WPM0003F

Description
WPM0003F is integrated with WanTcom proprietary power amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, high linearity, and unconditional stable performances together. With single +10.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard WanTcom WPM-1 Gold plated pallet. The amplifier is designed to meet the rugged standard of MIL-STD-202g.
Request a Quote Datasheet
Description
WPM0003F is integrated with WanTcom proprietary power amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, high linearity, and unconditional stable performances together. With single +10.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard WanTcom WPM-1 Gold plated pallet. The amplifier is designed to meet the rugged standard of MIL-STD-202g.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - WPM0003F - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
WPM0003F
RF & MW Power Amplifier WPM0003F
WPM0003F is integrated with WanTcom proprietary power amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, high linearity, and unconditional stable performances together. With single +10.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard WanTcom WPM-1 Gold plated pallet. The amplifier is designed to meet the rugged standard of MIL-STD-202g.

WPM0003F is integrated with WanTcom proprietary power amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, high linearity, and unconditional stable performances together. With single +10.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard WanTcom WPM-1 Gold plated pallet.

The amplifier is designed to meet the rugged standard of MIL-STD-202g.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WPM0003F
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Frequency Range 30 to 250 MHz
Maximum Gain 38 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - ACA2788V0 - 909190-ACA2788V0 - Win Source Electronics
Specs
Applications RF Microwave
Package Type SOT115J
View Details
AKA-1500PSM, DC - 14 GHz Broadband InGaP SMT Amplifier - AKA-1500PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type Surface Mount; surface-mount
View Details
DOCSIS 3.1 MMIC Power Doubler Hybrid Module, 75Ω, 45 to 1218 MHz - ADCA3952 - Mini-Circuits
Specs
Amplifier Type Power Amplifier
MMIC Tech. MMIC
View Details
Specs
Applications RF Microwave
View Details