WanTcom, Inc. RF & MW Power Amplifier WPA25-3560C

Description
WPA25-3560C is integrated with WanTcom proprietary power amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, high linearity, and unconditional stable performances together. With single +28V operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard SMA connectorized WP-1M clear plated housing. The amplifier is designed to meet the rugged standard of MIL-STD-202g.
Request a Quote Datasheet
Description
WPA25-3560C is integrated with WanTcom proprietary power amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, high linearity, and unconditional stable performances together. With single +28V operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard SMA connectorized WP-1M clear plated housing. The amplifier is designed to meet the rugged standard of MIL-STD-202g.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - WPA25-3560C - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
WPA25-3560C
RF & MW Power Amplifier WPA25-3560C
WPA25-3560C is integrated with WanTcom proprietary power amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, high linearity, and unconditional stable performances together. With single +28V operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard SMA connectorized WP-1M clear plated housing. The amplifier is designed to meet the rugged standard of MIL-STD-202g.

WPA25-3560C is integrated with WanTcom proprietary power amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, high linearity, and unconditional stable performances together. With single +28V operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard SMA connectorized WP-1M clear plated housing.

The amplifier is designed to meet the rugged standard of MIL-STD-202g.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WPA25-3560C
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Frequency Range 2400 to 2600 MHz
Maximum Gain 42 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - MHW1815 - 884620-MHW1815 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
5 GHz, 26dBm Power Amplifier with Power Detector - SE5023L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 5150 to 5850 MHz
View Details
ADM-8558CH, DC - 20 GHz Distributed Amplifier - ADM-8558CH - Marki Microwave LLC
Specs
Frequency Range 0.0 to 20000 MHz
Package Type bare-die
View Details
Low Noise Amplifiers - NLA-39000-41000-30-32 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 39000 to 41000 MHz
Minimum Gain 30 dB
View Details