WanTcom, Inc. RF & MW LNA WMPA0527A

Description
0.4 - 2.7 GHz LOW NOISE MODULATOR POWER AMPLIFIER. WMPA0527A integrates WanTcom proprietary modulator power amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize pulse modulation, wideband, high linearity, and unconditional stable performances together. With single +10.0V DC operation, the amplifier can be used either CW or pulse modulator power amplifier at 50-Ohm impedance system. The amplifier has standard WanTcom WP-9M connectorized housing. The amplifier is designed to meet the rugged standard of MIL-STD-202.
Request a Quote Datasheet
Description
0.4 - 2.7 GHz LOW NOISE MODULATOR POWER AMPLIFIER. WMPA0527A integrates WanTcom proprietary modulator power amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize pulse modulation, wideband, high linearity, and unconditional stable performances together. With single +10.0V DC operation, the amplifier can be used either CW or pulse modulator power amplifier at 50-Ohm impedance system. The amplifier has standard WanTcom WP-9M connectorized housing. The amplifier is designed to meet the rugged standard of MIL-STD-202.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WMPA0527A - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WMPA0527A
RF & MW LNA WMPA0527A
0.4 - 2.7 GHz LOW NOISE MODULATOR POWER AMPLIFIER. WMPA0527A integrates WanTcom proprietary modulator power amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize pulse modulation, wideband, high linearity, and unconditional stable performances together. With single +10.0V DC operation, the amplifier can be used either CW or pulse modulator power amplifier at 50-Ohm impedance system. The amplifier has standard WanTcom WP-9M connectorized housing. The amplifier is designed to meet the rugged standard of MIL-STD-202.

0.4 - 2.7 GHz LOW NOISE MODULATOR POWER AMPLIFIER. WMPA0527A integrates WanTcom proprietary modulator power amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize pulse modulation, wideband, high linearity, and unconditional stable performances together. With single +10.0V DC operation, the amplifier can be used either CW or pulse modulator power amplifier at 50-Ohm impedance system. The amplifier has standard WanTcom WP-9M connectorized housing. The amplifier is designed to meet the rugged standard of MIL-STD-202.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WMPA0527A
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 400 to 2700 MHz
Maximum Gain 36 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 30 MHz to 2000 MHz, 50Ω, SOT-89 Style Package - PHA-23LN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
RoHS Compliant RoHS
MMIC Tech. MMIC
View Details
4 suppliers
ADM-5974CH, Broadband Distributed Amplifier - ADM-5974CH - Marki Microwave LLC
Specs
Frequency Range 0.0 to 35000 MHz
Package Type bare-die
View Details
InGaP Cascadable Amplifier 0.1–6 GHz - SKY65014-70LF - Skyworks Solutions, Inc.
Specs
Frequency Range 100 to 6000 MHz
Minimum Gain 16 dB
Maximum Gain 16 dB
View Details
4 suppliers