WanTcom, Inc. RF & MW LNA WMA60A

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WMA60A - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WMA60A
RF & MW LNA WMA60A
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WMA60A
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 60.1 MHz
Maximum Gain 28 dB
Output Power 15 dBm
Noise Figure 0.4000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
SMT MMIC, High Power Amplifier, 10 to 11.7 GHz, 50Ω - PMA6-123-10W+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -40 to 95 C (-40 to 203 F)
Frequency Range 10000 to 11700 MHz
View Details
ADM-5974CH, Broadband Distributed Amplifier - ADM-5974CH - Marki Microwave LLC
Specs
Frequency Range 0.0 to 35000 MHz
Package Type bare-die
View Details