WanTcom, Inc. RF & MW LNA WMA50A1R5

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WMA50A1R5 - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WMA50A1R5
RF & MW LNA WMA50A1R5
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WMA50A1R5
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 48 to 65 MHz
Maximum Gain 26 dB
Output Power 12 dBm
Noise Figure 0.4500 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - NLB-400-T1 - 025492-NLB-400-T1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 0.0 to 6000 MHz
Minimum Gain 10.8 to ? dB
View Details
2 suppliers
Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
RF Amplifiers - BGA824N6E6327XTSA1 - 864210-BGA824N6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TSNP-6-2
View Details
2.4 GHz High Power Wireless LAN Power Amplifier - SE2576L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 33 dB
View Details