4.7T LOW NOISE PRE-AMPLIFIER. WMA7RA integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +10.0V DC operation, the amplifier has 1.5 Ohm input impedance and unconditional stable condition. The amplifier has 0.60” x 0.40” x 0.10” surface mount package.
| Richardson RFPD | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | WMA4R7A |
| Product Name | RF & MW LNA |
| Amplifier Type | Low Noise Amplifier |
| Frequency Range | ? to 200 MHz |
| Maximum Gain | 28 dB |
| Output Power | 10 dBm |