WanTcom, Inc. RF & MW LNA WMA3RHCE-R2

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WMA3RHCE-R2 - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WMA3RHCE-R2
RF & MW LNA WMA3RHCE-R2
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WMA3RHCE-R2
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

AKA-1400D, DC - 14 GHz Cascadable Broadband InGaP MMIC Amplifier - AKA-1400D - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type bare-die
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
RF Amplifiers - BGA7L1N6E6327XTSA1 - 1023303-BGA7L1N6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 728 to 960 MHz
Minimum Gain 13.3 dB
View Details
4 suppliers