WanTcom, Inc. RF & MW LNA WMA32A

Description
WMA32A is integrated with WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +10.0V DC operation, the amplifier has 2.0 Ohm input impedance and unconditional stable condition. The amplifier has 0.60” x 0.40” x 0.10” surface mount package.
Request a Quote Datasheet
Description
WMA32A is integrated with WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +10.0V DC operation, the amplifier has 2.0 Ohm input impedance and unconditional stable condition. The amplifier has 0.60” x 0.40” x 0.10” surface mount package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WMA32A - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WMA32A
RF & MW LNA WMA32A
WMA32A is integrated with WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +10.0V DC operation, the amplifier has 2.0 Ohm input impedance and unconditional stable condition. The amplifier has 0.60” x 0.40” x 0.10” surface mount package.

WMA32A is integrated with WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +10.0V DC operation, the amplifier has 2.0 Ohm input impedance and unconditional stable condition. The amplifier has 0.60” x 0.40” x 0.10” surface mount package.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WMA32A
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 32.19 MHz
Maximum Gain 28 dB
Output Power 9 dBm
Noise Figure 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
SMT MMIC, Low Noise, Linear, pHEMT Amplifier, 50 MHz to 6000 MHz, 50Ω, 3x3 mm QFN Style Package - PMA-5454+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 50 to 6000 MHz
Minimum Gain 5.2 dB
View Details
4 suppliers
APM-7516PA, 1 GHz - 22 GHz Low Phase Noise Amplifier - APM-7516PA - Marki Microwave LLC
Specs
Frequency Range 1000 to 22000 MHz
Package Type Connectorized; connectorized
View Details
860 - 894 MHz Small-Cell Power Amplifier Module - AWB7125 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Picocell, femtocell, and customer premises equipment (CPE) applications
Frequency Range 860 to 894 MHz
View Details