WanTcom, Inc. RF & MW LNA WMA1R0A

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WMA1R0A - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WMA1R0A
RF & MW LNA WMA1R0A
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WMA1R0A
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-100-30000-18-55 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 30000 MHz
Minimum Gain 18 dB
View Details
RF Amplifiers - 2312-QPL1819SRDKR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1800 MHz
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
2 - 20 GHz, Wideband High OIP2 Amplifier - ADM-11122PSM - Marki Microwave LLC
Specs
Frequency Range 2000 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details