WanTcom, Inc. RF & MW LNA WLLA30-3025A

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WLLA30-3025A - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WLLA30-3025A
RF & MW LNA WLLA30-3025A
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WLLA30-3025A
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 2500 to 3500 MHz
Maximum Gain 29 dB
Output Power 9 dBm
Noise Figure 0.7500 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifier Systems - NLAS-18000-40000-40-35 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 40000 MHz
Minimum Gain 40 dB
View Details
RF Amplifiers - 2312-QPL1843TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1800 MHz
View Details
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
ADM-0012-5931SM, Broadband Distributed Amplifier - ADM-0012-5931SM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 12000 MHz
Package Type Surface Mount; surface-mount
View Details