WLLA14-3535C is a 1.2-1.6 GHz low noise amplifier with a 0.45 dB noise figure, 35 dB gain, and 26 dBm output third-order intercept point. It operates from a single +7 to +15 V DC supply, drawing 80 mA, and handles up to 30 dBm maximum RF input power. The device features SMA connectors in a gold-plated brass WP-5 housing, has a 1.25:1 input and output VSWR, and maintains unconditional stability across its bandwidth. It is rated for operation from -40°C to +85°C, meets MIL-STD-202 ruggedness standards, and complies with RoHS. The packaging and thermal resistance of 220°C/W are specified for the housing.
1.2- 1.6 GHz LOW NOISE LIMITER AMPLIFIER. WLLA14-3535C integrates WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, high linearity, and unconditional stable performances together. With single DC power operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard SMA connectorized WP-5 gold plated housing. The amplifier is designed to meet the rugged standard of MIL-STD-202.
| Richardson RFPD | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | WLLA14-3535C |
| Product Name | RF & MW LNA |
| Amplifier Type | Low Noise Amplifier |
| Frequency Range | 1200 to 1600 MHz |
| Maximum Gain | 35 dB |