WLLA0110A is integrated with WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband matching, and high linearity performances together. With single DC voltage operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard SMA Female connectorized Gold plated WP-10E housing.
The amplifier is designed to meet the rugged standard of MIL-STD-202g.
| Richardson RFPD | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | WLLA0110A |
| Product Name | RF & MW LNA |
| Amplifier Type | Low Noise Amplifier |
| Frequency Range | 100 to 1100 MHz |
| Maximum Gain | 22 dB |
| Output Power | 18 dBm |
| Noise Figure | 0.6000 dB |