WanTcom, Inc. RF & MW LNA WHM2535-12BE

Description
2.1-3.7 GHz Low Noise Wide Band Amplifier. WHM2535-12BE integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +5.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard 0.25” x 0.25” x 0.065” surface mount package. The amplifier is designed to meet the rugged standard of MIL-STD-883g.
Request a Quote Datasheet
Description
2.1-3.7 GHz Low Noise Wide Band Amplifier. WHM2535-12BE integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +5.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard 0.25” x 0.25” x 0.065” surface mount package. The amplifier is designed to meet the rugged standard of MIL-STD-883g.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WHM2535-12BE - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WHM2535-12BE
RF & MW LNA WHM2535-12BE
2.1-3.7 GHz Low Noise Wide Band Amplifier. WHM2535-12BE integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +5.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard 0.25” x 0.25” x 0.065” surface mount package. The amplifier is designed to meet the rugged standard of MIL-STD-883g.

2.1-3.7 GHz Low Noise Wide Band Amplifier. WHM2535-12BE integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +5.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard 0.25” x 0.25” x 0.065” surface mount package.

The amplifier is designed to meet the rugged standard of MIL-STD-883g.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WHM2535-12BE
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 2100 to 3700 MHz
Maximum Gain 13.5 dB
Output Power 14 dBm
Noise Figure 0.9000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
SMT MMIC, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 1500 MHz, 75Ω, SOT-89 Style Package - PGA-106-75+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
Frequency Range 50 to 1500 MHz
View Details
3 suppliers
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LFCSP-VQ (4x4)
View Details
RF Amplifiers - BGA622L7E6327XTSA1 - 118941-BGA622L7E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 500 to 6000 MHz
Minimum Gain 17.5 dB
View Details
3 suppliers