WanTcom, Inc. RF & MW LNA WHM1535AE

Description
WHM1535AE integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +5.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard 0.30” x 0.30” x 0.065” surface mount package. The amplifier is designed to meet the rugged standard of MIL-STD-883.
Request a Quote Datasheet
Description
WHM1535AE integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +5.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard 0.30” x 0.30” x 0.065” surface mount package. The amplifier is designed to meet the rugged standard of MIL-STD-883.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WHM1535AE - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WHM1535AE
RF & MW LNA WHM1535AE
WHM1535AE integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +5.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard 0.30” x 0.30” x 0.065” surface mount package. The amplifier is designed to meet the rugged standard of MIL-STD-883.

WHM1535AE integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +5.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard 0.30” x 0.30” x 0.065” surface mount package.

The amplifier is designed to meet the rugged standard of MIL-STD-883.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WHM1535AE
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 1500 to 3200 MHz
Maximum Gain 28 dB
Output Power 13 dBm
Noise Figure 1.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

45-95GHz mmWave LO Driver Amplifier - AMM-9893CH - Marki Microwave LLC
Specs
Frequency Range 45000 to 95000 MHz
Package Type bare-die
View Details
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 2300 MHz to 2700 MHz, 50Ω, 5x6 mm MSiP Style Package - YSF-272+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 2300 to 2700 MHz
Minimum Gain 0.7000 dB
View Details
2 suppliers
Low Noise Amplifiers - NLA-8000-12000-28-13 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8000 to 12000 MHz
Minimum Gain 28 dB
View Details
RF Amplifiers - 2312-CMD309P4DKR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5000 to 11000 MHz
View Details