WanTcom, Inc. RF & MW LNA WHM1319AE

Description
WHM1319AE is integrated with WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to achieve optimum low noise figure, wideband, and high performances together. With single +3.3V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard 0.25” x 0.25” x 0.065” surface mount package. The amplifier is designed to meet the rugged standard of MIL-STD-883g.
Request a Quote Datasheet
Description
WHM1319AE is integrated with WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to achieve optimum low noise figure, wideband, and high performances together. With single +3.3V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard 0.25” x 0.25” x 0.065” surface mount package. The amplifier is designed to meet the rugged standard of MIL-STD-883g.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WHM1319AE - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WHM1319AE
RF & MW LNA WHM1319AE
WHM1319AE is integrated with WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to achieve optimum low noise figure, wideband, and high performances together. With single +3.3V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard 0.25” x 0.25” x 0.065” surface mount package. The amplifier is designed to meet the rugged standard of MIL-STD-883g.

WHM1319AE is integrated with WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to achieve optimum low noise figure, wideband, and high performances together. With single +3.3V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard 0.25” x 0.25” x 0.065” surface mount package.

The amplifier is designed to meet the rugged standard of MIL-STD-883g.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WHM1319AE
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 2000 MHz
Maximum Gain 17 dB
Output Power 17 dBm
Noise Figure 0.8000 dB
Unlock Full Specs
to access all available technical data

Similar Products

6.2 - 8.3 GHz Ultra-Wideband (UWB) LNA with bypass Switch - QM14068 - Qorvo
Specs
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
View Details
Specs
Applications RF Microwave
Package Type 16-SOIC
View Details
Low Noise Amplifiers - NLA-4000-8000-40-11 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 4000 to 8000 MHz
Minimum Gain 40 dB
View Details
RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details