WanTcom, Inc. RF & MW LNA WHM1045LE

Description
WHM1045LE integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +5.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard 0.50” x 0.35” x 0.08” surface mount package. The amplifier is designed to meet the rugged standard of MIL-STD-883.
Request a Quote Datasheet
Description
WHM1045LE integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +5.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard 0.50” x 0.35” x 0.08” surface mount package. The amplifier is designed to meet the rugged standard of MIL-STD-883.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WHM1045LE - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WHM1045LE
RF & MW LNA WHM1045LE
WHM1045LE integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +5.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard 0.50” x 0.35” x 0.08” surface mount package. The amplifier is designed to meet the rugged standard of MIL-STD-883.

WHM1045LE integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +5.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard 0.50” x 0.35” x 0.08” surface mount package.

The amplifier is designed to meet the rugged standard of MIL-STD-883.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WHM1045LE
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 4200 MHz
Maximum Gain 26 dB
Output Power 15 dBm
Noise Figure 1.25 dB
Unlock Full Specs
to access all available technical data

Similar Products

AMM-6702UC, 20-55 GHz GaAs LO Driver Amplifier - AMM-6702UC - Marki Microwave LLC
Specs
Frequency Range 20000 to 55000 MHz
Package Type Connectorized; connectorized
View Details
RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details
Low Noise Amplifiers - NLA-8000-26500-40-65 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8000 to 26500 MHz
Minimum Gain 40 dB
View Details
RF Amplifiers - 2312-QPA1721D-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 17300 to 21200 MHz
View Details