WanTcom, Inc. RF & MW LNA WHM0913AE

Description
0.9- 1.3 GHz LOW NOISE WIDE BAND AMPLIFIER. WHM0913AE integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +5.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system.The amplifier has standard 0.25” x 0.20” x 0.06” surface mount package. The amplifier is designed to meet the rugged standard of MIL-STD-883.
Request a Quote Datasheet
Description
0.9- 1.3 GHz LOW NOISE WIDE BAND AMPLIFIER. WHM0913AE integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +5.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system.The amplifier has standard 0.25” x 0.20” x 0.06” surface mount package. The amplifier is designed to meet the rugged standard of MIL-STD-883.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WHM0913AE - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WHM0913AE
RF & MW LNA WHM0913AE
0.9- 1.3 GHz LOW NOISE WIDE BAND AMPLIFIER. WHM0913AE integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +5.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system.The amplifier has standard 0.25” x 0.20” x 0.06” surface mount package. The amplifier is designed to meet the rugged standard of MIL-STD-883.

0.9- 1.3 GHz LOW NOISE WIDE BAND AMPLIFIER. WHM0913AE integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +5.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system.The amplifier has standard 0.25” x 0.20” x 0.06” surface mount package. The amplifier is designed to meet the rugged standard of MIL-STD-883.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WHM0913AE
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 900 to 1300 MHz
Maximum Gain 18 dB
Output Power 15 dBm
Noise Figure 0.7000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Transistor, 45 MHz to 6000 MHz, SOT-343 Style Package - SAV-581+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
Minimum Gain 8.3 dB
View Details
APM-7098CH, 0.1GHz - 22GHz Low Phase Noise Amplifier - APM-7098CH - Marki Microwave LLC
Specs
Frequency Range 100 to 22000 MHz
Package Type bare-die
View Details
2.4 GHz Transmit/Receive Front-end Module - SKY65337-11 - Skyworks Solutions, Inc.
Specs
Output Power 10.5 to 20.1 dBm
Package Type Surface Mount; Plugin; MCM, 28-pin
Operating Voltage 3 volts
View Details