WanTcom, Inc. RF & MW LNA WHM0815AE

Description
WHM0913AE integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +5.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard 0.25"" x 0.20"" x 0.06"" surface mount package. The amplifier is designed to meet the rugged standard of MIL-STD-883.
Request a Quote Datasheet
Description
WHM0913AE integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +5.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard 0.25"" x 0.20"" x 0.06"" surface mount package. The amplifier is designed to meet the rugged standard of MIL-STD-883.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WHM0815AE - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WHM0815AE
RF & MW LNA WHM0815AE
WHM0913AE integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +5.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard 0.25"" x 0.20"" x 0.06"" surface mount package. The amplifier is designed to meet the rugged standard of MIL-STD-883.

WHM0913AE integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +5.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard 0.25"" x 0.20"" x 0.06"" surface mount package. The amplifier is designed to meet the rugged standard of MIL-STD-883.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WHM0815AE
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 800 to 1300 MHz
Maximum Gain 30 dB
Output Power 6 dBm
Noise Figure 1.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Connectorized SMA, High Power, Linear Amplifier, 24 MHz to 30 MHz, 50Ω - RFE-24M30M075X+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 27.12 MHz
Minimum Gain 13 dB
View Details
DC- 70GHz, Broadband Distributed Amplifier - AMM-9024CH - Marki Microwave LLC
Specs
Frequency Range 0.0 to 70000 MHz
Package Type bare-die
View Details
MLB/MB/HB/UHB Diversity Receive Module - SKY13751-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 1452 to 3300 MHz
Package Type Surface Mount; MCM, 34-lead
View Details